PANJIT SemiConductor EclipseTouch™ 1121404D

Description
To make all kinds of outdoor activities possible with the touch screen display, PanJit optimizes and customizes the optical characteristics of Touch Screen by enhancing the polarized light transmission, color saturation and sunlight contrast, also reducing the natural light reflection. It makes our Touch Screen readable under sunlight, save your battery power, save your LCD life. For the product applications such as automobile display, rugged laptop and outdoor service point, PanJit’s Touch Screens can be easily installed and maintained. You don't need to enhance your backlight by adding the lamp tube or BEF that could surely make you lose your TFT LCD warranty. All you need to do is place the Sunlight Readable Touch Screen or Glass onto your LCD. Don't worry about the warranty or how/where to add another fan to cool down the system caused by additional CCFL tube. In the extremely harsh environment such as Military or Automobile Display, PanJit’s TouchSet Controller also provides system integrators the best touch screen controlling solution which meets the industry-standard. It is small, light-weight, but it is tough enough.
Description
To make all kinds of outdoor activities possible with the touch screen display, PanJit optimizes and customizes the optical characteristics of Touch Screen by enhancing the polarized light transmission, color saturation and sunlight contrast, also reducing the natural light reflection. It makes our Touch Screen readable under sunlight, save your battery power, save your LCD life. For the product applications such as automobile display, rugged laptop and outdoor service point, PanJit’s Touch Screens can be easily installed and maintained. You don't need to enhance your backlight by adding the lamp tube or BEF that could surely make you lose your TFT LCD warranty. All you need to do is place the Sunlight Readable Touch Screen or Glass onto your LCD. Don't worry about the warranty or how/where to add another fan to cool down the system caused by additional CCFL tube. In the extremely harsh environment such as Military or Automobile Display, PanJit’s TouchSet Controller also provides system integrators the best touch screen controlling solution which meets the industry-standard. It is small, light-weight, but it is tough enough.

Suppliers

Company
Product
Description
Supplier Links
EclipseTouch™ - 1121404D - PANJIT SemiConductor
Tempe, AZ, USA
EclipseTouch™
1121404D
EclipseTouch™ 1121404D
To make all kinds of outdoor activities possible with the touch screen display, PanJit optimizes and customizes the optical characteristics of Touch Screen by enhancing the polarized light transmission, color saturation and sunlight contrast, also reducing the natural light reflection. It makes our Touch Screen readable under sunlight, save your battery power, save your LCD life. For the product applications such as automobile display, rugged laptop and outdoor service point, PanJit’s Touch Screens can be easily installed and maintained. You don't need to enhance your backlight by adding the lamp tube or BEF that could surely make you lose your TFT LCD warranty. All you need to do is place the Sunlight Readable Touch Screen or Glass onto your LCD. Don't worry about the warranty or how/where to add another fan to cool down the system caused by additional CCFL tube. In the extremely harsh environment such as Military or Automobile Display, PanJit’s TouchSet Controller also provides system integrators the best touch screen controlling solution which meets the industry-standard. It is small, light-weight, but it is tough enough.

To make all kinds of outdoor activities possible with the touch screen display, PanJit optimizes and customizes the optical characteristics of Touch Screen by enhancing the polarized light transmission, color saturation and sunlight contrast, also reducing the natural light reflection. It makes our Touch Screen readable under sunlight, save your battery power, save your LCD life. For the product applications such as automobile display, rugged laptop and outdoor service point, PanJit’s Touch Screens can be easily installed and maintained. You don't need to enhance your backlight by adding the lamp tube or BEF that could surely make you lose your TFT LCD warranty. All you need to do is place the Sunlight Readable Touch Screen or Glass onto your LCD. Don't worry about the warranty or how/where to add another fan to cool down the system caused by additional CCFL tube. In the extremely harsh environment such as Military or Automobile Display, PanJit’s TouchSet Controller also provides system integrators the best touch screen controlling solution which meets the industry-standard. It is small, light-weight, but it is tough enough.

Supplier's Site
PanJit’s offers the broadest range of customization solutions to meet your next project specifications. Our design team is committed to be the perfect match supplier, no matter what your application requirements consist of, or the niche markets you serve. PanJit's superior customization ability will always be your stable and creative manufacturer for your next product design. Our NRE fees are the lowest in the industry. Combined with our short design cycles and customization offerings, we can meet project requirements in a timely basis.

PanJit’s offers the broadest range of customization solutions to meet your next project specifications. Our design team is committed to be the perfect match supplier, no matter what your application requirements consist of, or the niche markets you serve. PanJit's superior customization ability will always be your stable and creative manufacturer for your next product design. Our NRE fees are the lowest in the industry. Combined with our short design cycles and customization offerings, we can meet project requirements in a timely basis.

Supplier's Site

Technical Specifications

  PANJIT SemiConductor PANJIT SemiConductor
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 1121404D 1121404D
Product Name EclipseTouch™
Sensor Type Resistive Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 9.88 inch (251 mm) 9.7 inch (247 mm)
Screen Height 7.51 inch (191 mm) 7.3 inch (185 mm)
Screen Diagonal 12.1 inch (307 mm) 12.1 inch (307 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR084Q - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
 - 1065403C - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details