PACE ST 350 Convective Rework Center 8007-0437

Description
The ST 350 is the ultimate in cost effective, programmable, convective rework equipment. No other system on the market at the same price level can compete! The system is completely self-contained and is capable of installing virtually any type of surface mount component. The system is ideal for service centers, prototyping shops, low volume production or remanufacturing centers that want to purchase a single piece of equipment that can handle just about anything! The ST 350 has all of the process control built into the unit and boasts digital controls for temperature, time, and airfl ow. The electronic controls are fully integrated and are simple to use and program to meet your needs, unlike the “off the shelf PID control modules†used on competitive equipment. This means that you can “set it and forget it†instead of being tied to the unit to perform tasks during the process which can be more than 6 minutes long! Your time can be better spent preparing for the next operation than waiting to activate non-intergrated control modules.From the front panel, the system can be used in either manual or “timed†modes. Manual mode means that the system generates airfl ow when the cycle button is pressed the fi rst time. When pressed a second time, the system shuts off. “Timed†modes allow the operator to set up “Profi les†that consist of time and temperature parameters to ensure process control and repeatability. All of the interface controls for the ST 350 are also located in a remote control box that can be placed on either side of the unit for maximum convenience to the operator.
Description
The ST 350 is the ultimate in cost effective, programmable, convective rework equipment. No other system on the market at the same price level can compete! The system is completely self-contained and is capable of installing virtually any type of surface mount component. The system is ideal for service centers, prototyping shops, low volume production or remanufacturing centers that want to purchase a single piece of equipment that can handle just about anything! The ST 350 has all of the process control built into the unit and boasts digital controls for temperature, time, and airfl ow. The electronic controls are fully integrated and are simple to use and program to meet your needs, unlike the “off the shelf PID control modules†used on competitive equipment. This means that you can “set it and forget it†instead of being tied to the unit to perform tasks during the process which can be more than 6 minutes long! Your time can be better spent preparing for the next operation than waiting to activate non-intergrated control modules.From the front panel, the system can be used in either manual or “timed†modes. Manual mode means that the system generates airfl ow when the cycle button is pressed the fi rst time. When pressed a second time, the system shuts off. “Timed†modes allow the operator to set up “Profi les†that consist of time and temperature parameters to ensure process control and repeatability. All of the interface controls for the ST 350 are also located in a remote control box that can be placed on either side of the unit for maximum convenience to the operator.

Suppliers

Company
Product
Description
Supplier Links
ST 350 Convective Rework Center - 8007-0437 - PACE
Southern Pines, NC, USA
ST 350 Convective Rework Center
8007-0437
ST 350 Convective Rework Center 8007-0437
The ST 350 is the ultimate in cost effective, programmable, convective rework equipment. No other system on the market at the same price level can compete! The system is completely self-contained and is capable of installing virtually any type of surface mount component. The system is ideal for service centers, prototyping shops, low volume production or remanufacturing centers that want to purchase a single piece of equipment that can handle just about anything! The ST 350 has all of the process control built into the unit and boasts digital controls for temperature, time, and airfl ow. The electronic controls are fully integrated and are simple to use and program to meet your needs, unlike the “off the shelf PID control modules†used on competitive equipment. This means that you can “set it and forget it†instead of being tied to the unit to perform tasks during the process which can be more than 6 minutes long! Your time can be better spent preparing for the next operation than waiting to activate non-intergrated control modules.From the front panel, the system can be used in either manual or “timed†modes. Manual mode means that the system generates airfl ow when the cycle button is pressed the fi rst time. When pressed a second time, the system shuts off. “Timed†modes allow the operator to set up “Profi les†that consist of time and temperature parameters to ensure process control and repeatability. All of the interface controls for the ST 350 are also located in a remote control box that can be placed on either side of the unit for maximum convenience to the operator.

The ST 350 is the ultimate in cost effective, programmable, convective rework equipment. No other system on the market at the same price level can compete! The system is completely self-contained and is capable of installing virtually any type of surface mount component. The system is ideal for service centers, prototyping shops, low volume production or remanufacturing centers that want to purchase a single piece of equipment that can handle just about anything! The ST 350 has all of the process control built into the unit and boasts digital controls for temperature, time, and airfl ow. The electronic controls are fully integrated and are simple to use and program to meet your needs, unlike the “off the shelf PID control modules†used on competitive equipment. This means that you can “set it and forget it†instead of being tied to the unit to perform tasks during the process which can be more than 6 minutes long! Your time can be better spent preparing for the next operation than waiting to activate non-intergrated control modules.From the front panel, the system can be used in either manual or “timed†modes. Manual mode means that the system generates airfl ow when the cycle button is pressed the fi rst time. When pressed a second time, the system shuts off. “Timed†modes allow the operator to set up “Profi les†that consist of time and temperature parameters to ensure process control and repeatability. All of the interface controls for the ST 350 are also located in a remote control box that can be placed on either side of the unit for maximum convenience to the operator.

Supplier's Site

Technical Specifications

  PACE
Product Category Welding, Brazing, and Soldering Equipment
Product Number 8007-0437
Product Name ST 350 Convective Rework Center
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Desoldering & Reworking Tools - 1513012 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Plastic Extrusion Welding Gun - STARGUN R - SB 40 - Ritmo America, LLC
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Plastic Welding Process; Plastic Extrusion; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
WJS 100 High Power Tips - 1128-0037-P1 - PACE
Specs
Equipment Type WJS 100 High Power Tips
Process Capability Soldering Stations, Irons & Accessories
View Details
2 suppliers