The ThermoTweez handpiece provides safe, one-handed removal of a wide variety of "J" Leaded (PLCC), Leadless (LCCC), SOIC's, PQFP's, Bumper Packs (BQFP's), large extended lead (FlatPacks), SMT Connectors and Chip Style components in a matter of seconds. The ThermoTweez's low temperature, high capacity heating can remove even the largest components quickly and easily. The ThermoTweez is a member of the PACE SensaTemp family of advanced SMT/Thru-Hole soldering/desolderin
HANDPIECE, TT-65, SENSATEMP; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:482°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| PACE | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 7025-0001-P1 | 51R8222 |
| Product Name | TT-65 ThermoTweez (SensaTemp) | Handpiece, Tt-65, Sensatemp; Supply Voltage V Ac Pace |
| Equipment Type | TT-65 ThermoTweez (SensaTemp) |