PACE SX-100 Sodr-X-Tractor with Tip & Tool Stand (IntelliHeat) 6993-0266-P1

Description
The SX-100 Sodr-X-Tractor is the solder extraction handpiece for high volume operations. It uses PACE's new SX-100 desoldering tips, the longest lasting desoldering tips availible on the market today. The SX-100 features a disposable collection chamber to maximize productivity and can also be used with a cleanable glass chamber if desired. The SX-100 has a wide range of standard and precision desoldering tips for when access is tight! Includes Tip & Tool Stand. Tips supplied separately.
Datasheet
Description
The SX-100 Sodr-X-Tractor is the solder extraction handpiece for high volume operations. It uses PACE's new SX-100 desoldering tips, the longest lasting desoldering tips availible on the market today. The SX-100 features a disposable collection chamber to maximize productivity and can also be used with a cleanable glass chamber if desired. The SX-100 has a wide range of standard and precision desoldering tips for when access is tight! Includes Tip & Tool Stand. Tips supplied separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SX-100 Sodr-X-Tractor with Tip & Tool Stand (IntelliHeat) - 6993-0266-P1 - PACE
Southern Pines, NC, USA
SX-100 Sodr-X-Tractor with Tip & Tool Stand (IntelliHeat)
6993-0266-P1
SX-100 Sodr-X-Tractor with Tip & Tool Stand (IntelliHeat) 6993-0266-P1
The SX-100 Sodr-X-Tractor is the solder extraction handpiece for high volume operations. It uses PACE's new SX-100 desoldering tips, the longest lasting desoldering tips availible on the market today. The SX-100 features a disposable collection chamber to maximize productivity and can also be used with a cleanable glass chamber if desired. The SX-100 has a wide range of standard and precision desoldering tips for when access is tight! Includes Tip & Tool Stand. Tips supplied separately.

The SX-100 Sodr-X-Tractor is the solder extraction handpiece for high volume operations. It uses PACE's new SX-100 desoldering tips, the longest lasting desoldering tips availible on the market today. The SX-100 features a disposable collection chamber to maximize productivity and can also be used with a cleanable glass chamber if desired. The SX-100 has a wide range of standard and precision desoldering tips for when access is tight! Includes Tip & Tool Stand. Tips supplied separately.

Supplier's Site
Handpiece, Sx-90, Intelliheat, Stand; Supply Voltage V Ac Pace - 31M0863 - Newark, An Avnet Company
Chicago, IL, United States
Handpiece, Sx-90, Intelliheat, Stand; Supply Voltage V Ac Pace
31M0863
Handpiece, Sx-90, Intelliheat, Stand; Supply Voltage V Ac Pace 31M0863
HANDPIECE, SX-90, INTELLIHEAT, STAND; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Handpiece RoHS Compliant: Yes

HANDPIECE, SX-90, INTELLIHEAT, STAND; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Handpiece RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PACE Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 6993-0266-P1 31M0863
Product Name SX-100 Sodr-X-Tractor with Tip & Tool Stand (IntelliHeat) Handpiece, Sx-90, Intelliheat, Stand; Supply Voltage V Ac Pace
Equipment Type SX-100 Sodr-X-Tractor with Tip & Tool Stand (IntelliHeat)
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Soldering Stations - 2024487 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Agw Automatic Girth Welde - Agw Sub-arc - Koike Aronson/Ransome, Inc.
Koike Aronson/Ransome, Inc.
Specs
Process Capability Welding (optional feature)
View Details