PACE Soldering Iron Tip, 30Deg Chisel, 3.18Mm; Tip / Nozzle Width Pace 1131-0051-P1

Description
SOLDERING IRON TIP, 30DEG CHISEL, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:30° Chisel; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Description
SOLDERING IRON TIP, 30DEG CHISEL, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:30° Chisel; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Soldering Iron Tip, 30Deg Chisel, 3.18Mm (part number 69AC1568) is designed for use with the PACE AccuDrive ADS200 Production Soldering Station. This tip features a 30-degree chisel geometry, which is suitable for a variety of soldering applications, particularly in precision work. The nozzle width of 3.18mm allows for effective heat transfer and solder application. It is part of the AccuDrive Blue Series, known for its compatibility with the ADS200's advanced temperature control technology, ensuring accurate and consistent soldering performance. The product is RoHS compliant, indicating it meets environmental safety standards. This tip is an essential component for engineers looking to enhance their soldering capabilities with the ADS200 system.

Datasheet Summary
Powered by GS/AI

The Soldering Iron Tip, 30Deg Chisel, 3.18Mm (part number 69AC1568) is designed for use with the PACE AccuDrive ADS200 Production Soldering Station. This tip features a 30-degree chisel geometry, which is suitable for a variety of soldering applications, particularly in precision work. The nozzle width of 3.18mm allows for effective heat transfer and solder application. It is part of the AccuDrive Blue Series, known for its compatibility with the ADS200's advanced temperature control technology, ensuring accurate and consistent soldering performance. The product is RoHS compliant, indicating it meets environmental safety standards. This tip is an essential component for engineers looking to enhance their soldering capabilities with the ADS200 system.

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tip, 30Deg Chisel, 3.18Mm; Tip / Nozzle Width Pace - 69AC1568 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 30Deg Chisel, 3.18Mm; Tip / Nozzle Width Pace
69AC1568
Soldering Iron Tip, 30Deg Chisel, 3.18Mm; Tip / Nozzle Width Pace 69AC1568
SOLDERING IRON TIP, 30DEG CHISEL, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:30° Chisel; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

SOLDERING IRON TIP, 30DEG CHISEL, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:30° Chisel; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 69AC1568
Product Name Soldering Iron Tip, 30Deg Chisel, 3.18Mm; Tip / Nozzle Width Pace
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 3320133 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Butt Welding, Acrobat™ 450/500 -  - Asahi/America, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Material Capability PP, PE
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Welding Tip - Type 13-2 - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Process Capability Welding (optional feature)
View Details