PACE Soldering Iron Tip, Knife, 6.35Mm; Tip / Nozzle Width Pace 1131-0037-P1

Description
SOLDERING IRON TIP, KNIFE, 6.35MM; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Knife; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON TIP, KNIFE, 6.35MM; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Knife; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tip, Knife, 6.35Mm; Tip / Nozzle Width Pace - 69AC1567 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Knife, 6.35Mm; Tip / Nozzle Width Pace
69AC1567
Soldering Iron Tip, Knife, 6.35Mm; Tip / Nozzle Width Pace 69AC1567
SOLDERING IRON TIP, KNIFE, 6.35MM; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Knife; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SOLDERING IRON TIP, KNIFE, 6.35MM; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Knife; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 69AC1567
Product Name Soldering Iron Tip, Knife, 6.35Mm; Tip / Nozzle Width Pace
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024529 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Welding Tractor - A6 Mastertrac A6TF - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding
Maximum Duty Cycle 100 %
View Details
TD-100 Tips - 1124-0047-P1 - PACE
Specs
Equipment Type TD-100 Tips
Process Capability Soldering Stations, Irons & Accessories
View Details
2 suppliers