PACE Soldering Iron Tip, 30Deg Chisel, 0.8Mm; Tip / Nozzle Width Pace 1131-0012-P1

Description
SOLDERING IRON TIP, 30DEG CHISEL, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:30° Chisel; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON TIP, 30DEG CHISEL, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:30° Chisel; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tip, 30Deg Chisel, 0.8Mm; Tip / Nozzle Width Pace - 69AC1563 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 30Deg Chisel, 0.8Mm; Tip / Nozzle Width Pace
69AC1563
Soldering Iron Tip, 30Deg Chisel, 0.8Mm; Tip / Nozzle Width Pace 69AC1563
SOLDERING IRON TIP, 30DEG CHISEL, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:30° Chisel; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

SOLDERING IRON TIP, 30DEG CHISEL, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:30° Chisel; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 69AC1563
Product Name Soldering Iron Tip, 30Deg Chisel, 0.8Mm; Tip / Nozzle Width Pace
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 467466 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Aristo™ Feed 3004 U82 Plus with Mig 4002c/6502c Power Supply -  - ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
View Details
SMR Tips for the CT, RT, LF, and TS Handpieces - 1121-0962-p1 - PACE
Specs
Equipment Type SMR Tips for the CT, RT, LF, and TS Handpieces
Process Capability Soldering Stations, Irons & Accessories
View Details