PACE Soldering Iron Tip, 30Deg Conical, Bent; Tip / Nozzle Width Pace 1131-0003-P1

Description
SOLDERING IRON TIP, 30DEG CONICAL, BENT; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC RoHS Compliant: Yes
Description
SOLDERING IRON TIP, 30DEG CONICAL, BENT; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Soldering Iron Tip, 30Deg Conical, Bent (part number 69AC1560) is designed for use with the PACE AccuDrive ADS200 Production Soldering Station. It features a tip/nozzle width of 0.4mm and a bent conical style, making it suitable for precision soldering tasks. This tip is part of the AccuDrive Blue Series, which is known for its compatibility with various soldering applications. The product is RoHS compliant, ensuring it meets environmental safety standards. This tip is ideal for engineers looking for a reliable and precise soldering solution in their projects.

Datasheet Summary
Powered by GS/AI

The Soldering Iron Tip, 30Deg Conical, Bent (part number 69AC1560) is designed for use with the PACE AccuDrive ADS200 Production Soldering Station. It features a tip/nozzle width of 0.4mm and a bent conical style, making it suitable for precision soldering tasks. This tip is part of the AccuDrive Blue Series, which is known for its compatibility with various soldering applications. The product is RoHS compliant, ensuring it meets environmental safety standards. This tip is ideal for engineers looking for a reliable and precise soldering solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tip, 30Deg Conical, Bent; Tip / Nozzle Width Pace - 69AC1560 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 30Deg Conical, Bent; Tip / Nozzle Width Pace
69AC1560
Soldering Iron Tip, 30Deg Conical, Bent; Tip / Nozzle Width Pace 69AC1560
SOLDERING IRON TIP, 30DEG CONICAL, BENT; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC RoHS Compliant: Yes

SOLDERING IRON TIP, 30DEG CONICAL, BENT; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 69AC1560
Product Name Soldering Iron Tip, 30Deg Conical, Bent; Tip / Nozzle Width Pace
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Welders - 2022683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Koike Aronson/Ransome, Inc.
Specs
Process Capability Welding (optional feature)
View Details