PACE Soldering Tip, Chisel, 3.05Mm; Tip / Nozzle Width Pace 1130-0034-P1

Description
SOLDERING TIP, CHISEL, 3.05MM; Tip / Nozzle Width:3.05mm; Tip / Nozzle Style:Chisel, Straight; For Use With:Pace TD-200 AccuDrive Tip Heater Cartridge Soldering Handpiece; Product Range:TD-200 Blue Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, CHISEL, 3.05MM; Tip / Nozzle Width:3.05mm; Tip / Nozzle Style:Chisel, Straight; For Use With:Pace TD-200 AccuDrive Tip Heater Cartridge Soldering Handpiece; Product Range:TD-200 Blue Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Chisel, 3.05Mm; Tip / Nozzle Width Pace - 02AH3695 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Chisel, 3.05Mm; Tip / Nozzle Width Pace
02AH3695
Soldering Tip, Chisel, 3.05Mm; Tip / Nozzle Width Pace 02AH3695
SOLDERING TIP, CHISEL, 3.05MM; Tip / Nozzle Width:3.05mm; Tip / Nozzle Style:Chisel, Straight; For Use With:Pace TD-200 AccuDrive Tip Heater Cartridge Soldering Handpiece; Product Range:TD-200 Blue Series; SVHC:No SVHC ( RoHS Compliant: Yes

SOLDERING TIP, CHISEL, 3.05MM; Tip / Nozzle Width:3.05mm; Tip / Nozzle Style:Chisel, Straight; For Use With:Pace TD-200 AccuDrive Tip Heater Cartridge Soldering Handpiece; Product Range:TD-200 Blue Series; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 02AH3695
Product Name Soldering Tip, Chisel, 3.05Mm; Tip / Nozzle Width Pace
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 159289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Butt Welding, Acrobat™ Productivity Package 250-630 -  - Asahi/America, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Material Capability PP, PE, HPDE, PVDF, ECTFE
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Heating Tip - Type 29-4 - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Equipment Type Heating Tip
Process Capability Heating; Welding
View Details