PACE Soldering Tip, 90 Deg Chisel, 3.2Mm; Tip / Nozzle Width Pace 1130-0023-P1

Description
SOLDERING TIP, 90 DEG CHISEL, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:90° Chisel; For Use With:Pace TD-200 AccuDrive Tip Heater Cartridge Soldering Handpiece; Product Range:TD-200 Blue Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, 90 DEG CHISEL, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:90° Chisel; For Use With:Pace TD-200 AccuDrive Tip Heater Cartridge Soldering Handpiece; Product Range:TD-200 Blue Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, 90 Deg Chisel, 3.2Mm; Tip / Nozzle Width Pace - 02AH3693 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 90 Deg Chisel, 3.2Mm; Tip / Nozzle Width Pace
02AH3693
Soldering Tip, 90 Deg Chisel, 3.2Mm; Tip / Nozzle Width Pace 02AH3693
SOLDERING TIP, 90 DEG CHISEL, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:90° Chisel; For Use With:Pace TD-200 AccuDrive Tip Heater Cartridge Soldering Handpiece; Product Range:TD-200 Blue Series; SVHC:No SVHC (1 RoHS Compliant: Yes

SOLDERING TIP, 90 DEG CHISEL, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:90° Chisel; For Use With:Pace TD-200 AccuDrive Tip Heater Cartridge Soldering Handpiece; Product Range:TD-200 Blue Series; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 02AH3693
Product Name Soldering Tip, 90 Deg Chisel, 3.2Mm; Tip / Nozzle Width Pace
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Desoldering & Reworking Tools - 1372294 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Output 896 F (480 C)
View Details
IR Welding -  - Tooling Technology
Tooling Technology
Specs
Process Capability Welding
View Details
TD-100 Tips - 1124-0026-P1 - PACE
Specs
Equipment Type TD-100 Tips
Process Capability Soldering Stations, Irons & Accessories
View Details