PACE Tip, Soldering, Conical, 0.8Mm; Tip / Nozzle Width Pace 1121-0527-P5

Description
TIP, SOLDERING, CONICAL, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:PS-80 Soldering Iron; Product Range:-; Operating Temperature Max:454°C; Tip Temperature:454°C RoHS Compliant: NA
Datasheet
Description
TIP, SOLDERING, CONICAL, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:PS-80 Soldering Iron; Product Range:-; Operating Temperature Max:454°C; Tip Temperature:454°C RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Conical, 0.8Mm; Tip / Nozzle Width Pace - 31M0614 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Conical, 0.8Mm; Tip / Nozzle Width Pace
31M0614
Tip, Soldering, Conical, 0.8Mm; Tip / Nozzle Width Pace 31M0614
TIP, SOLDERING, CONICAL, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:PS-80 Soldering Iron; Product Range:-; Operating Temperature Max:454°C; Tip Temperature:454°C RoHS Compliant: NA

TIP, SOLDERING, CONICAL, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:PS-80 Soldering Iron; Product Range:-; Operating Temperature Max:454°C; Tip Temperature:454°C RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31M0614
Product Name Tip, Soldering, Conical, 0.8Mm; Tip / Nozzle Width Pace
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Welding Machine - Caddy™ Arc 201i - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type PowerSource / Station
Process Capability Welding; TIG (GTAW)
Thickness Capability Most Metals Including Alloy and Non Alloy Steel, Stainless Steel and Cast Iron.
View Details
Nozzles for TF 1700 and TF 2700 - 4038-7043 - PACE
Specs
Equipment Type Nozzles for TF 1700 and TF 2700
Process Capability Soldering Stations, Irons & Accessories
View Details