P. E. Guerin Tortoise Basin Set: Nº 14400 with Knobs 14400

Description
Tortoise Basin Set: Nº 14400 with Knobs
Datasheet
Description
Tortoise Basin Set: Nº 14400 with Knobs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tortoise Basin Set: Nº 14400 with Knobs - 14400 - P. E. Guerin
New York, NY, USA
Tortoise Basin Set: Nº 14400 with Knobs
14400
Tortoise Basin Set: Nº 14400 with Knobs 14400
Tortoise Basin Set: Nº 14400 with Knobs

Tortoise Basin Set: Nº 14400 with Knobs

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 14400
Product Name Tortoise Basin Set: Nº 14400 with Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 F1G - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
Hose Bibb Hex Shoulder Sillcock with Tee Handle - SC-5 - Watts
Specs
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
View Details