P. E. Guerin Dekko Deck-Mount Gooseneck Tub Spout: Nº 13804 Two-Valve Deck-Mount Tub Set with Knobs 13804

Description
Nº 13808 Three-Valve Deck-Mount Tub Set with Knobs Nº 13809 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.
Datasheet
Description
Nº 13808 Three-Valve Deck-Mount Tub Set with Knobs Nº 13809 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dekko Deck-Mount Gooseneck Tub Spout: Nº 13804 Two-Valve Deck-Mount Tub Set with Knobs - 13804 - P. E. Guerin
New York, NY, USA
Dekko Deck-Mount Gooseneck Tub Spout: Nº 13804 Two-Valve Deck-Mount Tub Set with Knobs
13804
Dekko Deck-Mount Gooseneck Tub Spout: Nº 13804 Two-Valve Deck-Mount Tub Set with Knobs 13804
Nº 13808 Three-Valve Deck-Mount Tub Set with Knobs Nº 13809 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.

Nº 13808 Three-Valve Deck-Mount Tub Set with Knobs
Nº 13809 Three-Valve Deck-Mount Tub Set with Levers
All matching bathroom accessories available.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 13804
Product Name Dekko Deck-Mount Gooseneck Tub Spout: Nº 13804 Two-Valve Deck-Mount Tub Set with Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Lawn Faucet Sillcock with Cast Iron Handwheel - SC-4 - Watts
Specs
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
View Details
Commercial Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Commercial; Food Service
Certifications and Standards ADA Compliant
Flow Rate 90 GPH (94.64 ml/sec)
View Details
D-39 Series, Pre-Rinse Faucet, 14/304 - D-39/14GA - AERO Manufacturing Company
Specs
Applications Commercial
View Details