P. E. Guerin Simplicity Deck-Mount Gooseneck Tub Spout: Nº 12705 Two-Valve Deck Mount Tub Set with Levers 12705

Description
Nº 12708 Three-Valve Deck Mount Tub Set with Knobs Nº 12709 Three-Valve Deck Mount Tub Set with Levers All matching bathroom accessories available.
Datasheet
Description
Nº 12708 Three-Valve Deck Mount Tub Set with Knobs Nº 12709 Three-Valve Deck Mount Tub Set with Levers All matching bathroom accessories available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simplicity Deck-Mount Gooseneck Tub Spout: Nº 12705 Two-Valve Deck Mount Tub Set with Levers - 12705 - P. E. Guerin
New York, NY, USA
Simplicity Deck-Mount Gooseneck Tub Spout: Nº 12705 Two-Valve Deck Mount Tub Set with Levers
12705
Simplicity Deck-Mount Gooseneck Tub Spout: Nº 12705 Two-Valve Deck Mount Tub Set with Levers 12705
Nº 12708 Three-Valve Deck Mount Tub Set with Knobs Nº 12709 Three-Valve Deck Mount Tub Set with Levers All matching bathroom accessories available.

Nº 12708 Three-Valve Deck Mount Tub Set with Knobs
Nº 12709 Three-Valve Deck Mount Tub Set with Levers
All matching bathroom accessories available.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 12705
Product Name Simplicity Deck-Mount Gooseneck Tub Spout: Nº 12705 Two-Valve Deck Mount Tub Set with Levers
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 35 OG - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 35 mm Diameter
View Details
Lawn Faucet Sillcock with Cast Iron Handwheel - SC-4 - Watts
Specs
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details