P. E. Guerin Reed & Bead Deck-Mount Roman Tub Spout: Nº 12406 Two-Valve Deck Mount Tub Spout with Knobs 12406

Description
Above 8 " Spout dimension is center to center. Overall 8 " Spout length 10 ⅛" " Above 10 " Spout dimension is center to center. Overall 10 " Spout length is 12 ½" " Nº 12410 Three-Valve Deck Mount Tub Set with Knobs Nº 12411 Three-Valve Deck Mount Tub Set with Levers
Datasheet
Description
Above 8 " Spout dimension is center to center. Overall 8 " Spout length 10 ⅛" " Above 10 " Spout dimension is center to center. Overall 10 " Spout length is 12 ½" " Nº 12410 Three-Valve Deck Mount Tub Set with Knobs Nº 12411 Three-Valve Deck Mount Tub Set with Levers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed & Bead Deck-Mount Roman Tub Spout: Nº 12406 Two-Valve Deck Mount Tub Spout with Knobs - 12406 - P. E. Guerin
New York, NY, USA
Reed & Bead Deck-Mount Roman Tub Spout: Nº 12406 Two-Valve Deck Mount Tub Spout with Knobs
12406
Reed & Bead Deck-Mount Roman Tub Spout: Nº 12406 Two-Valve Deck Mount Tub Spout with Knobs 12406
Above 8 " Spout dimension is center to center. Overall 8 " Spout length 10 ⅛" " Above 10 " Spout dimension is center to center. Overall 10 " Spout length is 12 ½" " Nº 12410 Three-Valve Deck Mount Tub Set with Knobs Nº 12411 Three-Valve Deck Mount Tub Set with Levers

Above 8 " Spout dimension is center to center.
Overall 8 " Spout length 10 ⅛" "
Above 10 " Spout dimension is center to center.
Overall 10 " Spout length is 12 ½" "
Nº 12410 Three-Valve Deck Mount Tub Set with Knobs
Nº 12411 Three-Valve Deck Mount Tub Set with Levers

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 12406
Product Name Reed & Bead Deck-Mount Roman Tub Spout: Nº 12406 Two-Valve Deck Mount Tub Spout with Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 FG TD - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
Lead Free Deck Mount Bar Faucet 6 IN Swivel Gooseneck Spout - 0239814 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details