P. E. Guerin Marine Fantasy Basin Set: Nº 12001 with Levers (Special Order) 12001

Description
All matching bathroom accessories available.
Datasheet
Description
All matching bathroom accessories available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marine Fantasy Basin Set: Nº 12001 with Levers (Special Order) - 12001 - P. E. Guerin
New York, NY, USA
Marine Fantasy Basin Set: Nº 12001 with Levers (Special Order)
12001
Marine Fantasy Basin Set: Nº 12001 with Levers (Special Order) 12001
All matching bathroom accessories available.

All matching bathroom accessories available.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 12001
Product Name Marine Fantasy Basin Set: Nº 12001 with Levers (Special Order)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 35 OG - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 35 mm Diameter
View Details
Hose Bibb Hex Shoulder Sillcock with Tee Handle - SC-5 - Watts
Specs
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
View Details