P. E. Guerin Dolphin Basin Set: Nº 10201 with Levers 10201

Description
Dolphin Basin Set is made to order and are available as complete collections. All matching bathroom accessories are available. Some spout designs require additional mounting space. Please verify clearance at basin or tub.
Datasheet
Description
Dolphin Basin Set is made to order and are available as complete collections. All matching bathroom accessories are available. Some spout designs require additional mounting space. Please verify clearance at basin or tub.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dolphin Basin Set: Nº 10201 with Levers - 10201 - P. E. Guerin
New York, NY, USA
Dolphin Basin Set: Nº 10201 with Levers
10201
Dolphin Basin Set: Nº 10201 with Levers 10201
Dolphin Basin Set is made to order and are available as complete collections. All matching bathroom accessories are available. Some spout designs require additional mounting space. Please verify clearance at basin or tub.

Dolphin Basin Set is made to order and are available as complete collections. All matching bathroom accessories are available. Some spout designs require additional mounting space. Please verify clearance at basin or tub.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 10201
Product Name Dolphin Basin Set: Nº 10201 with Levers
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 F1G - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
Lead Free Deck Mount Bar Faucet 9 In Swivel Gooseneck Spout - 0239816 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details