P. E. Guerin Elephant Basin Set: Nº 10013 with Levers 10013

Description
Elephant Basin Set is made to order and are available as complete collections. All matching bathroom accessories are available. Some spout designs require additional mounting space. Please verify clearance at basin or tub.
Datasheet
Description
Elephant Basin Set is made to order and are available as complete collections. All matching bathroom accessories are available. Some spout designs require additional mounting space. Please verify clearance at basin or tub.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elephant Basin Set: Nº 10013 with Levers - 10013 - P. E. Guerin
New York, NY, USA
Elephant Basin Set: Nº 10013 with Levers
10013
Elephant Basin Set: Nº 10013 with Levers 10013
Elephant Basin Set is made to order and are available as complete collections. All matching bathroom accessories are available. Some spout designs require additional mounting space. Please verify clearance at basin or tub.

Elephant Basin Set is made to order and are available as complete collections. All matching bathroom accessories are available. Some spout designs require additional mounting space. Please verify clearance at basin or tub.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 10013
Product Name Elephant Basin Set: Nº 10013 with Levers
Unlock Full Specs
to access all available technical data

Similar Products

Hose Bibb Hex Shoulder Sillcock with Tee Handle - SC-6 - Watts
Specs
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
View Details
Bathroom Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Bathroom
Certifications and Standards ADA Compliant
Flow Rate 30 to 90 GPH (31.55 to 94.64 ml/sec)
View Details