Hitachi High-Tech America Handheld LIBS Metal Identification Analyser Vulcan Expert+

Description
Vulcan is one of the fastest metals analyzers that is built to last. Just squeeze the trigger and one second later the result appears. As it uses Laser Induced Breakdown (LIBS) technology, you won’t need to worry about X-rays. Whether your business is scrap sorting or PMI quality control Vulcan delivers accurate and consistent grade ID every time. Vulcan Expert+ Grade identification and full chemistry Stainless steels, low alloy steels, tool steels, Ni alloys Co, Cu, Pb, Sn, Ti, Zn alloys Al and Mg alloys Optional - Built-in camera Wi-Fi / ExTOPE Connect cloud service Pre-burn to clean the sample surface IP54 (NEMA 3 equivalent) dust and splash water protected MIL-STD-810G compliant Full day operation with one battery* 1 Year Warranty (instrument) AISI, DIN, GB and JIS grade libraries
Description
Vulcan is one of the fastest metals analyzers that is built to last. Just squeeze the trigger and one second later the result appears. As it uses Laser Induced Breakdown (LIBS) technology, you won’t need to worry about X-rays. Whether your business is scrap sorting or PMI quality control Vulcan delivers accurate and consistent grade ID every time. Vulcan Expert+ Grade identification and full chemistry Stainless steels, low alloy steels, tool steels, Ni alloys Co, Cu, Pb, Sn, Ti, Zn alloys Al and Mg alloys Optional - Built-in camera Wi-Fi / ExTOPE Connect cloud service Pre-burn to clean the sample surface IP54 (NEMA 3 equivalent) dust and splash water protected MIL-STD-810G compliant Full day operation with one battery* 1 Year Warranty (instrument) AISI, DIN, GB and JIS grade libraries
Datasheet
Datasheet Summary
Powered by GS/AI

The Vulcan Expert+ is a handheld LIBS metal identification analyser designed for rapid and accurate alloy analysis. Weighing only 1.5 kg, it features a user-friendly 'point and shoot' operation that minimizes user error and allows for immediate use upon unboxing. The device can identify a wide range of alloys, including aluminium, magnesium, titanium, cobalt, chromium, nickel, copper, stainless steels, tool steels, and low alloy steels. This analyser provides results in just one second, significantly enhancing productivity, especially when measuring aluminium alloys, where it can be up to ten times faster than traditional XRF analysers. The Vulcan Expert+ is built for durability, featuring sapphire glass protection for its optics, IP54 dust and splash water resistance, and compliance with MIL-STD-810G military standards for ruggedness. With an 8,Äì10 hour battery life, the device supports full-day operation without interruptions. It also includes cloud-based connectivity through EXTOPE Connect for secure data sharing and reporting. The Vulcan Expert+ offers a lower cost of ownership compared to XRF analysers, eliminating the need for expensive licenses and extensive safety training.

Datasheet Summary
Powered by GS/AI

The Vulcan Expert+ is a handheld LIBS metal identification analyser designed for rapid and accurate alloy analysis. Weighing only 1.5 kg, it features a user-friendly 'point and shoot' operation that minimizes user error and allows for immediate use upon unboxing. The device can identify a wide range of alloys, including aluminium, magnesium, titanium, cobalt, chromium, nickel, copper, stainless steels, tool steels, and low alloy steels. This analyser provides results in just one second, significantly enhancing productivity, especially when measuring aluminium alloys, where it can be up to ten times faster than traditional XRF analysers. The Vulcan Expert+ is built for durability, featuring sapphire glass protection for its optics, IP54 dust and splash water resistance, and compliance with MIL-STD-810G military standards for ruggedness. With an 8,Äì10 hour battery life, the device supports full-day operation without interruptions. It also includes cloud-based connectivity through EXTOPE Connect for secure data sharing and reporting. The Vulcan Expert+ offers a lower cost of ownership compared to XRF analysers, eliminating the need for expensive licenses and extensive safety training.

Suppliers

Company
Product
Description
Supplier Links
Handheld LIBS Metal Identification Analyser - Vulcan Expert+ - Hitachi High-Tech America
Westford, MA, United States
Handheld LIBS Metal Identification Analyser
Vulcan Expert+
Handheld LIBS Metal Identification Analyser Vulcan Expert+
Vulcan is one of the fastest metals analyzers that is built to last. Just squeeze the trigger and one second later the result appears. As it uses Laser Induced Breakdown (LIBS) technology, you won’t need to worry about X-rays. Whether your business is scrap sorting or PMI quality control Vulcan delivers accurate and consistent grade ID every time. Vulcan Expert+ Grade identification and full chemistry Stainless steels, low alloy steels, tool steels, Ni alloys Co, Cu, Pb, Sn, Ti, Zn alloys Al and Mg alloys Optional - Built-in camera Wi-Fi / ExTOPE Connect cloud service Pre-burn to clean the sample surface IP54 (NEMA 3 equivalent) dust and splash water protected MIL-STD-810G compliant Full day operation with one battery* 1 Year Warranty (instrument) AISI, DIN, GB and JIS grade libraries

Vulcan is one of the fastest metals analyzers that is built to last. Just squeeze the trigger and one second later the result appears. As it uses Laser Induced Breakdown (LIBS) technology, you won’t need to worry about X-rays.

Whether your business is scrap sorting or PMI quality control Vulcan delivers accurate and consistent grade ID every time.

Vulcan Expert+

  • Grade identification and full chemistry
  • Stainless steels, low alloy steels, tool steels, Ni alloys
  • Co, Cu, Pb, Sn, Ti, Zn alloys
  • Al and Mg alloys
  • Optional - Built-in camera
  • Wi-Fi / ExTOPE Connect cloud service
  • Pre-burn to clean the sample surface
  • IP54 (NEMA 3 equivalent) dust and splash water protected
  • MIL-STD-810G compliant
  • Full day operation with one battery*
  • 1 Year Warranty (instrument)
  • AISI, DIN, GB and JIS grade libraries
Supplier's Site Datasheet

Technical Specifications

  Hitachi High-Tech America
Product Category Atomic Emission and Optical Emission Spectrometers
Product Number Vulcan Expert+
Product Name Handheld LIBS Metal Identification Analyser
Excitation Source Laser-Induced Breakdown
Unlock Full Specs
to access all available technical data

Similar Products

JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Display Video
Channels 20
User Interface Digital Front Panel
View Details
200S High Performance Flame Photometer™ System - ATS/40998-4 - Advanced Technical Services GmbH
Specs
Excitation Source Flame
Display Digital Meter
General Features Self-calibration; Programmable
View Details
Handheld Laser Induced Breakdown Spectrometer -  - Bruker Corporation
Specs
Excitation Source Laser-Induced Breakdown
Detector Solid State
General Features Portable
View Details