Hitachi High-Tech America Portable Metal Analysis Spectrometer PMI-Master Smart

Description
The PMI-MASTER Smart is the first truly portable optical emission spectrometer for metal analysis. Thanks to its light weight and small size, the PMI-MASTER Smart can be conveniently carried, making the analysis independent, especially in hard to reach places. Despite its compact dimensions it offers high analysis performance. The rechargeable battery pack provides enough power for 7 h in standby or the analysis of some hundred samples in SPARK and/or ARC mode. The PMI-MASTER Smart can also be operated using the external power supply/charger, with or without battery and even when recharging the battery pack. Due to minimized Argon consumption a 1l bottle is sufficient for several analysis (Linde Ecocyl recommended). For more intensive use a cart, holding a 10l bottle, is available. What makes the PMI-MASTER Smart different to other mobile analyzers? Can be effortlessly carried around with only 15 kg / 33 lbs weight (other mobile analyzers can only be pushed or pulled)Full range analysis functions despite compact size Guaranteed stable measurement results even in motion and under temperature changes thanks to patent pending optics Easy to travel with: the transport cases fit into any standard car boot Ready to ship Truly cordless with long-lasting battery pack and optional replacement battery
Datasheet
Description
The PMI-MASTER Smart is the first truly portable optical emission spectrometer for metal analysis. Thanks to its light weight and small size, the PMI-MASTER Smart can be conveniently carried, making the analysis independent, especially in hard to reach places. Despite its compact dimensions it offers high analysis performance. The rechargeable battery pack provides enough power for 7 h in standby or the analysis of some hundred samples in SPARK and/or ARC mode. The PMI-MASTER Smart can also be operated using the external power supply/charger, with or without battery and even when recharging the battery pack. Due to minimized Argon consumption a 1l bottle is sufficient for several analysis (Linde Ecocyl recommended). For more intensive use a cart, holding a 10l bottle, is available. What makes the PMI-MASTER Smart different to other mobile analyzers? Can be effortlessly carried around with only 15 kg / 33 lbs weight (other mobile analyzers can only be pushed or pulled)Full range analysis functions despite compact size Guaranteed stable measurement results even in motion and under temperature changes thanks to patent pending optics Easy to travel with: the transport cases fit into any standard car boot Ready to ship Truly cordless with long-lasting battery pack and optional replacement battery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Metal Analysis Spectrometer - PMI-Master Smart - Hitachi High-Tech America
Westford, MA, United States
Portable Metal Analysis Spectrometer
PMI-Master Smart
Portable Metal Analysis Spectrometer PMI-Master Smart
The PMI-MASTER Smart is the first truly portable optical emission spectrometer for metal analysis. Thanks to its light weight and small size, the PMI-MASTER Smart can be conveniently carried, making the analysis independent, especially in hard to reach places. Despite its compact dimensions it offers high analysis performance. The rechargeable battery pack provides enough power for 7 h in standby or the analysis of some hundred samples in SPARK and/or ARC mode. The PMI-MASTER Smart can also be operated using the external power supply/charger, with or without battery and even when recharging the battery pack. Due to minimized Argon consumption a 1l bottle is sufficient for several analysis (Linde Ecocyl recommended). For more intensive use a cart, holding a 10l bottle, is available. What makes the PMI-MASTER Smart different to other mobile analyzers? Can be effortlessly carried around with only 15 kg / 33 lbs weight (other mobile analyzers can only be pushed or pulled)Full range analysis functions despite compact size Guaranteed stable measurement results even in motion and under temperature changes thanks to patent pending optics Easy to travel with: the transport cases fit into any standard car boot Ready to ship Truly cordless with long-lasting battery pack and optional replacement battery

The PMI-MASTER Smart is the first truly portable optical emission spectrometer for metal analysis. Thanks to its light weight and small size, the PMI-MASTER Smart can be conveniently carried, making the analysis independent, especially in hard to reach places. Despite its compact dimensions it offers high analysis performance. The rechargeable battery pack provides enough power for 7 h in standby or the analysis of some hundred samples in SPARK and/or ARC mode. The PMI-MASTER Smart can also be operated using the external power supply/charger, with or without battery and even when recharging the battery pack. Due to minimized Argon consumption a 1l bottle is sufficient for several analysis (Linde Ecocyl recommended). For more intensive use a cart, holding a 10l bottle, is available. What makes the PMI-MASTER Smart different to other mobile analyzers? Can be effortlessly carried around with only 15 kg / 33 lbs weight (other mobile analyzers can only be pushed or pulled)Full range analysis functions despite compact size Guaranteed stable measurement results even in motion and under temperature changes thanks to patent pending optics Easy to travel with: the transport cases fit into any standard car boot Ready to ship Truly cordless with long-lasting battery pack and optional replacement battery

Supplier's Site Datasheet

Technical Specifications

  Hitachi High-Tech America
Product Category Elemental Analyzers
Product Number PMI-Master Smart
Product Name Portable Metal Analysis Spectrometer
Elements Analyzed Carbon (C); Nitrogen (N) / Protein; Sulfur (S); Phosphorus (P); Metal / Metalloid; B, Sn, As
Unlock Full Specs
to access all available technical data

Similar Products

Mobile liquid aluminium cleanliness analyzer - LiMCA III - ABB Measurement & Analytics
Specs
Elements Analyzed Metal / Metalloid
Sample Form Solid Samples
View Details
Benchtop XRF Analyzer for RoHS - EA1000AIII - Hitachi High-Tech America
Specs
Elements Analyzed Metal / Metalloid; Element Range : Al - U
Test Media / Material Analyzed Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
Sample Form Solid Samples; Liquid / Slurry Samples
View Details
Carbon / Sulfur Combustion Analyzers - 744 Series - LECO Corporation
Specs
Elements Analyzed Carbon (C); Sulfur (S)
Test Media / Material Analyzed Ferrous Metal (Steel, Cast Iron); Minerals / Ores; Inorganic Material
Analysis Method / Detection Technology Dry Combustion Analysis; Infrared Detector (IR Cell)
View Details