The F1107 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F1107 has a back-illuminated full frame spectroscopy format CCD with exceptionally high quantum efficiency across the visible and in the UV. The 12 micron pixels allow high spectral resolution. All Alta systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity.
500 KHz 16-Bit digitization
32 MByte camera memory
Field upgradeable firmware
Subarray readout and fast sequencing modes
32/64 bit ActiveX drivers included with every system
Programmable cooling to 55°C below ambient
General purpose programmable I/O port
Adjustable fan speed for low/zero vibration
Programmable status indicators
AR coated silica windows
RBI pre-flash available
Moisture free chambers
Liquid cooling option
Precision locking filter wheels optional
The F1107 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F1107 has a back-illuminated full frame spectroscopy format CCD with exceptionally high quantum efficiency across the visible and in the UV. The 12 micron pixels allow high spectral resolution. All Alta systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity.
- 500 KHz 16-Bit digitization
- 32 MByte camera memory
- Field upgradeable firmware
- Subarray readout and fast sequencing modes
- 32/64 bit ActiveX drivers included with every system
- Programmable cooling to 55°C below ambient
- General purpose programmable I/O port
- Adjustable fan speed for low/zero vibration
- Programmable status indicators
- AR coated silica windows
- RBI pre-flash available
- Moisture free chambers
- Liquid cooling option
- Precision locking filter wheels optional