Hitachi High-Tech America Benchtop XRF Analyzer for RoHS EA1000AIII

Description
Specifically designed for RoHS (Restriction of Hazardous Substances) the EA1000AIII analyzers have been trusted for over 15 years to deliver consistent results for businesses who need to conform to this directive. With easy and quick measurement of hazardous substances you can ensure you will be able to meet the requirements for environmental regulations. EA1000AIII Detector: Si semiconductor detector (No liquid nitrogen required) Measurement time Cd, Pb, Hg, Br, Cr in plastics: Less than 70 sec Measurement time Cd, Pb, Hg, Cr in high concentration BrSb plastics : Less than 230 sec Element range: Al (13) to U (92) Sample state: Solid / Powder / Liquid Measurement area: 1 mmφ、3 mmφ、5 mmφ(Electric switching) Sample chamber: W370 x D320 x H120 mm Filter: 5 positions Sample observation: CCD camera full color Operation: Laptop of desktop PC
Datasheet
Description
Specifically designed for RoHS (Restriction of Hazardous Substances) the EA1000AIII analyzers have been trusted for over 15 years to deliver consistent results for businesses who need to conform to this directive. With easy and quick measurement of hazardous substances you can ensure you will be able to meet the requirements for environmental regulations. EA1000AIII Detector: Si semiconductor detector (No liquid nitrogen required) Measurement time Cd, Pb, Hg, Br, Cr in plastics: Less than 70 sec Measurement time Cd, Pb, Hg, Cr in high concentration BrSb plastics : Less than 230 sec Element range: Al (13) to U (92) Sample state: Solid / Powder / Liquid Measurement area: 1 mmφ、3 mmφ、5 mmφ(Electric switching) Sample chamber: W370 x D320 x H120 mm Filter: 5 positions Sample observation: CCD camera full color Operation: Laptop of desktop PC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop XRF Analyzer for RoHS - EA1000AIII - Hitachi High-Tech America
Westford, MA, United States
Benchtop XRF Analyzer for RoHS
EA1000AIII
Benchtop XRF Analyzer for RoHS EA1000AIII
Specifically designed for RoHS (Restriction of Hazardous Substances) the EA1000AIII analyzers have been trusted for over 15 years to deliver consistent results for businesses who need to conform to this directive. With easy and quick measurement of hazardous substances you can ensure you will be able to meet the requirements for environmental regulations. EA1000AIII Detector: Si semiconductor detector (No liquid nitrogen required) Measurement time Cd, Pb, Hg, Br, Cr in plastics: Less than 70 sec Measurement time Cd, Pb, Hg, Cr in high concentration BrSb plastics : Less than 230 sec Element range: Al (13) to U (92) Sample state: Solid / Powder / Liquid Measurement area: 1 mmφ、3 mmφ、5 mmφ(Electric switching) Sample chamber: W370 x D320 x H120 mm Filter: 5 positions Sample observation: CCD camera full color Operation: Laptop of desktop PC

Specifically designed for RoHS (Restriction of Hazardous Substances) the EA1000AIII analyzers have been trusted for over 15 years to deliver consistent results for businesses who need to conform to this directive. With easy and quick measurement of hazardous substances you can ensure you will be able to meet the requirements for environmental regulations.

EA1000AIII

  • Detector: Si semiconductor detector (No liquid nitrogen required)
  • Measurement time Cd, Pb, Hg, Br, Cr in plastics: Less than 70 sec
  • Measurement time Cd, Pb, Hg, Cr in high concentration BrSb plastics : Less than 230 sec
  • Element range: Al (13) to U (92)
  • Sample state: Solid / Powder / Liquid
  • Measurement area: 1 mmφ、3 mmφ、5 mmφ(Electric switching)
  • Sample chamber: W370 x D320 x H120 mm
  • Filter: 5 positions
  • Sample observation: CCD camera full color
  • Operation: Laptop of desktop PC
Supplier's Site Datasheet

Technical Specifications

  Hitachi High-Tech America
Product Category Elemental Analyzers
Product Number EA1000AIII
Product Name Benchtop XRF Analyzer for RoHS
Elements Analyzed Metal / Metalloid; Element Range : Al - U
Unlock Full Specs
to access all available technical data

Similar Products

Liquid metal cleanliness analyzer - LiMCA CM - ABB Measurement & Analytics
Specs
Elements Analyzed Metal / Metalloid
Sample Form Solid Samples
View Details
Oxygen/Nitrogen by Inert Gas Fusion Infrared and Thermal Conductivity Detection - 736 Series - LECO Corporation
Specs
Elements Analyzed Nitrogen (N) / Protein; Oxygen (O)
Test Media / Material Analyzed Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
Analysis Method / Detection Technology Inert Gas Fusion (IGF); Infrared Detector (IR Cell); Thermal Conductivity Detector
View Details
Spark Spectrometer  Metal Analyzer - OE750 / OE720 - Hitachi High-Tech America
Specs
Elements Analyzed Metal / Metalloid; Trace Elements
Test Media / Material Analyzed Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
Sample Form Solid Samples
View Details