GeoSpec is the industry standard NMR rock core analyzer, with installations in almost every major oil producer and SCAL laboratory world-wide. Three models are available operating at 2, 12 and 20MHz. The GeoSpec 2MHz models are the industry standard for routine measurements of relaxation distributions, allowing the prediction of basic petro physical parameters such as porosity, free and bound fluid determinations and T2 cutoff.
These instruments operate at 2MHz to reduce artefacts caused by ferromagnetic material in the samples and to mimic the operation of the NMR logging tools. Higher field (12 and 20MHz) GeoSpec models are available for situations where higher sensitivity is required, for example, very low porosity samples, and for special applications such as Magnetic Resonance Imaging (MRI).
The GeoSpec range of instruments is the result of a successful long-term collaboration between Oxford Instruments and Green Imaging Technologies (GIT), the world leaders in hardware and software for NMR core analysis.
GeoSpec - industry standard NMR core analyzer, used by 90% of NMR core analysts
Range of probe sizes - choose the optimum probe for your sample size to maximize SNR and minimize measuring time
Q-Sense probe technology - for short echo times to see small pores in tight rocks and shales, while preserving high signal to noise ratios (SNR) for short measuring times
Green Imaging Technologies software
P5 cell - for measurements at as close to reservoir conditions as possible
GeoSpec is the industry standard NMR rock core analyzer, with installations in almost every major oil producer and SCAL laboratory world-wide. Three models are available operating at 2, 12 and 20MHz. The GeoSpec 2MHz models are the industry standard for routine measurements of relaxation distributions, allowing the prediction of basic petro physical parameters such as porosity, free and bound fluid determinations and T2 cutoff.
These instruments operate at 2MHz to reduce artefacts caused by ferromagnetic material in the samples and to mimic the operation of the NMR logging tools. Higher field (12 and 20MHz) GeoSpec models are available for situations where higher sensitivity is required, for example, very low porosity samples, and for special applications such as Magnetic Resonance Imaging (MRI).
The GeoSpec range of instruments is the result of a successful long-term collaboration between Oxford Instruments and Green Imaging Technologies (GIT), the world leaders in hardware and software for NMR core analysis.
- GeoSpec - industry standard NMR core analyzer, used by 90% of NMR core analysts
- Range of probe sizes - choose the optimum probe for your sample size to maximize SNR and minimize measuring time
- Q-Sense probe technology - for short echo times to see small pores in tight rocks and shales, while preserving high signal to noise ratios (SNR) for short measuring times
- Green Imaging Technologies software
- P5 cell - for measurements at as close to reservoir conditions as possible