The CMI233 package enables control of plating and paint & powder coating processes using advanced magnetic induction and eddy-current technology. It provides non-destructive coating thickness measurement for non-magnetic coatings over magnetic (ferrous) substrates and non-conductive coatings over conductive substrates (primarily Al, Cu as close to 100% IACS conductivity is required). The system was specially designed to handle the needs of platers, coaters, and quality professionals.
Three versions of the CMI233 are available:
CMI233E: Instrument, ECP eddy current probe, protective case and set of NIST traceable calibration shims
CMI233M: Instrument, SMP-2 magnetic induction probe, protective case and set of NIST traceable calibration shims
CMI233Dual: Instrument, ECP eddy current and SMP-2 magnetic induction probes, protective case and set of calibration shims
Applications
Measure non-conductive coatings over nonmagnetic conductive substrates, and conductive coatings on nonconductive substrates (Eddy Current Probes)
Non-conductors on conductors, Paint & Powder Coats on Al, Anodize on Al etc.
Measure nonmagnetic coatings over magnetic (ferrous) substrates (Magnetic Induction Probes)
Non-magnetic metals (Zn, Cd) on ferrous substrates, Paint & Powder Coatings on Steel
Accurately quantify coating thickness after deposition
Features
Magnetic Induction: Conforms to ASTM B499 & B530, DIN 50981, ISO 2178 and BS 5411 Parts 9 & 11
Eddy Current: Conforms to ASTM B244 & B259, DIN 50984, ISO 2360 and BS 5411 Part 3
Instrument is a is a 16-key handheld device powered by a 9V battery
Measurements can be taken in automatic or continuous modes
Scanning option compensates for uneven or textured substrate materials, enhancing performance of gauge repeatability and reproducibility
Memory capacity for over 12,000 readings accommodates high usage applications
Statistical data analysis, mean, standard deviation, high and low reading, Histogram and Cpk available with printer or serial output
RS232 PC connectivity
The CMI233 package enables control of plating and paint & powder coating processes using advanced magnetic induction and eddy-current technology. It provides non-destructive coating thickness measurement for non-magnetic coatings over magnetic (ferrous) substrates and non-conductive coatings over conductive substrates (primarily Al, Cu as close to 100% IACS conductivity is required). The system was specially designed to handle the needs of platers, coaters, and quality professionals.
Three versions of the CMI233 are available:
- CMI233E: Instrument, ECP eddy current probe, protective case and set of NIST traceable calibration shims
- CMI233M: Instrument, SMP-2 magnetic induction probe, protective case and set of NIST traceable calibration shims
- CMI233Dual: Instrument, ECP eddy current and SMP-2 magnetic induction probes, protective case and set of calibration shims
Applications
- Measure non-conductive coatings over nonmagnetic conductive substrates, and conductive coatings on nonconductive substrates (Eddy Current Probes)
- Non-conductors on conductors, Paint & Powder Coats on Al, Anodize on Al etc.
- Measure nonmagnetic coatings over magnetic (ferrous) substrates (Magnetic Induction Probes)
- Non-magnetic metals (Zn, Cd) on ferrous substrates, Paint & Powder Coatings on Steel
- Accurately quantify coating thickness after deposition
Features
- Magnetic Induction: Conforms to ASTM B499 & B530, DIN 50981, ISO 2178 and BS 5411 Parts 9 & 11
- Eddy Current: Conforms to ASTM B244 & B259, DIN 50984, ISO 2360 and BS 5411 Part 3
- Instrument is a is a 16-key handheld device powered by a 9V battery
- Measurements can be taken in automatic or continuous modes
- Scanning option compensates for uneven or textured substrate materials, enhancing performance of gauge repeatability and reproducibility
- Memory capacity for over 12,000 readings accommodates high usage applications
- Statistical data analysis, mean, standard deviation, high and low reading, Histogram and Cpk available with printer or serial output
- RS232 PC connectivity