Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. The Aspen CG4000 and CG4000C have a 4-megapixel interline transfer sensor with high quantum efficiency and twice the dynamic range of similar Sony sensors. Low noise and small pixels are ideal for OEM applications, biological and physical sciences. All Aspen systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity.
1 to 16 MHz 16-Bit digitization
USB and Ethernet interface
Programmable cooling up to 65°C below ambient
High reliability shutter (>5 million cycles)
32 MByte camera memory
Subarray readout and fast sequencing modes
Adjustable fan speed for low/zero vibration
General purpose programmable I/O port
Programmable status indicators
32/64 bit ActiveX drivers included
Field upgradeable firmware
AR coated silica windows
Liquid cooling option
Precision locking filter wheels optional
Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. The Aspen CG4000 and CG4000C have a 4-megapixel interline transfer sensor with high quantum efficiency and twice the dynamic range of similar Sony sensors. Low noise and small pixels are ideal for OEM applications, biological and physical sciences. All Aspen systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity.
- 1 to 16 MHz 16-Bit digitization
- USB and Ethernet interface
- Programmable cooling up to 65°C below ambient
- High reliability shutter (>5 million cycles)
- 32 MByte camera memory
- Subarray readout and fast sequencing modes
- Adjustable fan speed for low/zero vibration
- General purpose programmable I/O port
- Programmable status indicators
- 32/64 bit ActiveX drivers included
- Field upgradeable firmware
- AR coated silica windows
- Liquid cooling option
- Precision locking filter wheels optional