The Ascent A4000 has a 4-megapixel interline transfer sensor with high quantum efficiency and twice the dynamic range of similar Sony sensors. The camera is available with a monochrome sensor (A4000) or color sensor (A4000C) with a Bayer mosaic. Low noise and small pixels are ideal for OEM applications, biological and physical sciences.
1 to 16 MHz 16-Bit digitization
Binning up to 8 horizontal x 2048 height
Field upgradeable firmware
Subarray readout and fast sequencing modes
32/64 bit ActiveX drivers included with every system
Programmable cooling to 35°C below ambient
External triggering and strobe controls
Programmable offset and gain
Programmable status indicators
Dual channel CCD support
Moisture free chambers
Video focus mode
Precision locking filter wheels optional
The Ascent A4000 has a 4-megapixel interline transfer sensor with high quantum efficiency and twice the dynamic range of similar Sony sensors. The camera is available with a monochrome sensor (A4000) or color sensor (A4000C) with a Bayer mosaic. Low noise and small pixels are ideal for OEM applications, biological and physical sciences.
- 1 to 16 MHz 16-Bit digitization
- Binning up to 8 horizontal x 2048 height
- Field upgradeable firmware
- Subarray readout and fast sequencing modes
- 32/64 bit ActiveX drivers included with every system
- Programmable cooling to 35°C below ambient
- External triggering and strobe controls
- Programmable offset and gain
- Programmable status indicators
- Dual channel CCD support
- Moisture free chambers
- Video focus mode
- Precision locking filter wheels optional