The Ascent A2150 has a 2-megapixel HD format interline transfer sensor with low noise and high quantum efficiency. The camera is available with a monochrome (A2150) or color (A2150C) sensor. Small pixels are ideal for microscopy.
1 to 16 MHz 16-Bit digitization
Binning up to 8 horizontal x 1020 height
Field upgradeable firmware
Subarray readout and fast sequencing modes
32/64 bit ActiveX drivers included with every system
Programmable cooling to 35°C below ambient
External triggering and strobe controls
Programmable offset and gain
Programmable status indicators
Dual channel CCD support
Moisture free chambers
Video focus mode
Precision locking filter wheels optional
The Ascent A2150 has a 2-megapixel HD format interline transfer sensor with low noise and high quantum efficiency. The camera is available with a monochrome (A2150) or color (A2150C) sensor. Small pixels are ideal for microscopy.
- 1 to 16 MHz 16-Bit digitization
- Binning up to 8 horizontal x 1020 height
- Field upgradeable firmware
- Subarray readout and fast sequencing modes
- 32/64 bit ActiveX drivers included with every system
- Programmable cooling to 35°C below ambient
- External triggering and strobe controls
- Programmable offset and gain
- Programmable status indicators
- Dual channel CCD support
- Moisture free chambers
- Video focus mode
- Precision locking filter wheels optional