The energy recovery unit HERU®62 T is a model for wall mounting for easy placement in e.g. the utility room. It's designed for applications where there is demand for high efficiency, low energy consumption, quiet operation and high reliability. The units have 20 mm insulation and is suitable for use in warm areas. The rotating aluminum heat exchanger recovers up to 86% of the tempered air which is lost with merely exhaust ventilation. They also feature radial fans with forward curved impeller and an external rotor motor. Fans and rotating exchanger are easy to remove and clean.
| Ostberg Americas, Inc. | |
|---|---|
| Product Category | Air Handlers |
| Product Number | HERU 62 T |
| Product Name | Air Handling Unit |