MTCMR-C2-N2 -- RF RECEIVER, TRANSMITTER, AND TRANSCEIVER FINISHED UNITS
ODG (Origin Data Global)
RF Receiver, Transmitter, and Transceiver Finished Units
MTCMR-C2-N2
Description
MODEM CELLULAR DUAL CDMA
Description
MODEM CELLULAR DUAL CDMA
Datasheet
Suppliers
RF Receiver, Transmitter, and Transceiver Finished Units
MTCMR-C2-N2
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MTCMR-C2-N2 |
|
Product Name
|
RF Receiver, Transmitter, and Transceiver Finished Units |
|
Device Type
|
Transmitter; Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
6000 to 8000 MHz
Data Rate
6500 kbps
View Details
Device Type
Transceiver
Technology
Wi-Fi / WiMAX / Wi-Mesh
Interface
USB
View Details
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Interface
Serial
Supply Voltage
3.3V; 3.6V; 5V
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details