ODG (Origin Data Global) Speakers HDK-302004AA-2W

Description
4次 750Hz 1.5W Speakers ROHS
Description
4次 750Hz 1.5W Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
4次 750Hz 1.5W Speakers ROHS

4次 750Hz 1.5W Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-302004AA-2W
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Home Audio, Bookshelf Loudspeaker - RS 230 Bookshelf Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details