HDK-1008RA-5W13 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-1008RA-5W13
Description
8次 0.3W Speakers ROHS
Description
8次 0.3W Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-1008RA-5W13 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Patlite (USA) Corporation
Nominal Power
5 to ? watts
Impedance
? to 8 ohms
Application
Telephone or Voice Communication
View Details
Ningbo Kepo Electronics Co., Ltd.
SPL
3 dB
Nominal Power
0.3000 watts
Maximum Power
0.5000 watts
View Details