ODG (Origin Data Global) Proximity Sensors HAL732SO

Description
SOT-23-3L Hall Switches ROHS
Description
SOT-23-3L Hall Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - HAL732SO - ODG (Origin Data Global)
Shenzhen, China
Proximity Sensors
HAL732SO
Proximity Sensors HAL732SO
SOT-23-3L Hall Switches ROHS

SOT-23-3L Hall Switches ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Proximity Sensors
Product Number HAL732SO
Product Name Proximity Sensors
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensors - 315253 - RS Components, Ltd.
Specs
Sensor Technology Hall Effect Proximity Sensor
Body Shape Cylindrical; Other; Circular
Switching Frequency 1 kHz
View Details
Ring Style Sensors - 9708-0059 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000000374-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details