ODG (Origin Data Global) Antennas DL-J006 470M

Description
Antennas ROHS
Description
Antennas ROHS

Suppliers

Company
Product
Description
Supplier Links
Antennas ROHS

Antennas ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number DL-J006 470M
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344657-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details