ODG (Origin Data Global) Antennas DL-B433W-001

Description
Fiberglass Antenna 7dBi Antennas ROHS
Description
Fiberglass Antenna 7dBi Antennas ROHS

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Antenna 7dBi Antennas ROHS

Fiberglass Antenna 7dBi Antennas ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number DL-B433W-001
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Multi-Band Antennas - 2720159 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 618.0 to ? MHz
Gain 4.4 dB
View Details
GPS+ 4G Combo Screw Mount Antenna With RG174 Cable (L-1Mtr) + 2*SMA Male St. Connector (46mm) - ET-COSR-1L1-SMS-46M/25G/P6 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 to 2700.0 MHz
View Details