ODG (Origin Data Global) Antennas AIWF015

Description
3 WiFiAntenna 4.12dBi Linear Polarization 5.8GHz 10W Antennas ROHS
Description
3 WiFiAntenna 4.12dBi Linear Polarization 5.8GHz 10W Antennas ROHS

Suppliers

Company
Product
Description
Supplier Links
Antennas - AIWF015 - ODG (Origin Data Global)
Shenzhen, China
Antennas
AIWF015
Antennas AIWF015
3 WiFiAntenna 4.12dBi Linear Polarization 5.8GHz 10W Antennas ROHS

3 WiFiAntenna 4.12dBi Linear Polarization 5.8GHz 10W Antennas ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number AIWF015
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
WiFi Antennas - 2024089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
868MHz Screw Mount Puck Antenna With RG174 Cable (L-1Mtr) + SMA Male St. Connector (46MM) - ET-868SR-1L1P1-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details