ODG (Origin Data Global) Antennas AINF001

Description
Linear Polarization 13.56MHz 2W Antennas ROHS
Description
Linear Polarization 13.56MHz 2W Antennas ROHS

Suppliers

Company
Product
Description
Supplier Links
Antennas - AINF001 - ODG (Origin Data Global)
Shenzhen, China
Antennas
AINF001
Antennas AINF001
Linear Polarization 13.56MHz 2W Antennas ROHS

Linear Polarization 13.56MHz 2W Antennas ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number AINF001
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details