ODG (Origin Data Global) Antennas AELF005

Description
3 3.31dBi Fiberglass Antenna Linear Polarization 10W Antennas ROHS
Description
3 3.31dBi Fiberglass Antenna Linear Polarization 10W Antennas ROHS

Suppliers

Company
Product
Description
Supplier Links
Antennas - AELF005 - ODG (Origin Data Global)
Shenzhen, China
Antennas
AELF005
Antennas AELF005
3 3.31dBi Fiberglass Antenna Linear Polarization 10W Antennas ROHS

3 3.31dBi Fiberglass Antenna Linear Polarization 10W Antennas ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number AELF005
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details