CONN HEADER VERT 10POS 2.54MM
| ODG (Origin Data Global) | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 302-S101 |
| Product Name | Headers, Male Pins |
| Product Type | IC Headers; Header |
| Mounting | Through-Hole; Solder; Through Hole |
| Features | Keying Slot |
| Voltage Rating | 250 volts |