Build a Better Learning Environment
The Optoma TW610STi is designed with multitude of features to meet the demands in schools, colleges and businesses. The projector combines excellent brightness, resolution and contrast with interactive capabilities and a short throw design to create a flexible and powerful projector.
Native WXGA resolution delivers widescreen images for compelling image presentation, while 3100 ANSI Lumens brightness and 3000:1 contrast ratio ensure crystal clarity and consistent quality for both text and images. The projector, which weighs 6.9 pounds, is perfect for wall or ceiling mount installations.
Key benefits:
Interact with the projected image while at the screen or from a distance with the included PointBlank pen – No wires or calibration required
Create big images in small rooms – Short throw design is ideal for classrooms and meeting rooms
Raise student engagement and test scores with DLP 3D Ready projection
Control the projector easily over the network to streamline administration
Put Punch in Lessons with Interactivity
The TW610STi combines Optoma’s existing TW610STi short throw projectors with a PointBlank 2.0 interactive pen from Texas Instruments. This feature allows educators and businesses to create an interactive presentation environment without the cost and complexity of installing an interactive whiteboard.
The interactive capabilities allow educators to turn any surface into an engaging, collaborative workspace without capital investment in additional equipment. The pen requires no calibration for easy and immediate use. Better, teachers are un-tethered from the screen, since the interactive pen allows users to interact with displayed applications (PC or Mac) from anywhere in the room.
Short Throw Advantage
The short throw design allows for larger projected images at shorter throw distance. This makes these units ideal for use even in small rooms, since the projector can create a full size image (up to 222 inches) when placed as little as 1.3 feet from the wall. Presenters no longer have to worry about blocking out the projections with their own shadow when standing at the front of the rooman ongoing concern when using a standard throw projector. The short throw design also takes any fan noise and heat exhaust away from the audience, eliminates the clutter or long-running cables and takes the presenter away from glare of the projector’s lamp.
Enhance Education with 3D
This projector gives organizations a path to integrate 3D capabilities over time to future proof their technology investment. Users can unlock 3D operation in up to 720p resolutions by connecting the projector to a computer with a compatible 3D graphics card and adding active LCD shutter glasses.
3D capabilities bring complex materials alive and help students retain the data better. A recent study of over 1,000 students by JTM Concepts Inc. confirms that the average test scores increase more than 35 percent when DLP 3D technology (as is integrated in Optoma’s interactive short throw projectors) is implemented in the classroom.
State-of-the-Art DLP Technology
Projectors with Texas Instrument’s DLP® with BrilliantColor technology feature multi-color processing to produce accurate and vibrant colors on the screen. The TW610STi’s multi-color processing system features a six-segment color wheel coated with an advanced material that achieves superb color saturation and accuracy for extraordinary image quality. In addition, incredibly high native contrast ratios ensure clean and crisp black and white to ensure that text and charts are easy to read.
Lower Cost of Ownership
The projection lamp is rated to last up to 4000 hours in standard mode or 3000 hours in bright mode to provide long-lasting operation and optimal return on investment. The TW610STi also incorporates a rapid shutdown feature that further reduces ownership costs.
A standard three-year Optoma Express Warranty and a one-year Lamp Warranty deliver peace of mind and ensure the highest levels of on-going customer service.
Green by Design
As an Optoma ProJect Green™ projector, the TW610STi has been designed and manufactured for eco-friendliness, to:
Use less than one-watt power consumption in standby modeUp to 75 percent savings compared to regular standby mode.
Are designed to limit energy use, with automatic shut down and remote management and control.
Employ long-life materials and components.
Use components that are lead-free on all printed circuit boards.
Use no polystyrene foam in the packing materials
Comply with RoHS standards to phase out the use of hazardous materials.
What’s in the Box
This package includes the Optoma TW610STi projector, AC power cord, VGA-to-VGA cable, remote control and batteries, lens cap, multilingual CD-ROM user’s manual, quick start card and warranty card and PointBlank interactive pen.
Connectivity Chart
Interact with the projected image while at the screen or from a distance with the included PointBlank pen – No wires or calibration required
Create big images in small rooms –Short throw design is ideal for classrooms and meeting rooms
Raise student engagement and test scores with DLP 3D Ready projection*
Control the projector easily over the network to streamline administration
Build a Better Learning Environment
The Optoma TW610STi is designed with multitude of features to meet the demands in schools, colleges and businesses. The projector combines excellent brightness, resolution and contrast with interactive capabilities and a short throw design to create a flexible and powerful projector.
Native WXGA resolution delivers widescreen images for compelling image presentation, while 3100 ANSI Lumens brightness and 3000:1 contrast ratio ensure crystal clarity and consistent quality for both text and images. The projector, which weighs 6.9 pounds, is perfect for wall or ceiling mount installations.
Key benefits:
- Interact with the projected image while at the screen or from a distance with the included PointBlank pen – No wires or calibration required
- Create big images in small rooms – Short throw design is ideal for classrooms and meeting rooms
- Raise student engagement and test scores with DLP 3D Ready projection
- Control the projector easily over the network to streamline administration
Put Punch in Lessons with Interactivity
The TW610STi combines Optoma’s existing TW610STi short throw projectors with a PointBlank 2.0 interactive pen from Texas Instruments. This feature allows educators and businesses to create an interactive presentation environment without the cost and complexity of installing an interactive whiteboard.
The interactive capabilities allow educators to turn any surface into an engaging, collaborative workspace without capital investment in additional equipment. The pen requires no calibration for easy and immediate use. Better, teachers are un-tethered from the screen, since the interactive pen allows users to interact with displayed applications (PC or Mac) from anywhere in the room.
Short Throw Advantage
The short throw design allows for larger projected images at shorter throw distance. This makes these units ideal for use even in small rooms, since the projector can create a full size image (up to 222 inches) when placed as little as 1.3 feet from the wall. Presenters no longer have to worry about blocking out the projections with their own shadow when standing at the front of the rooman ongoing concern when using a standard throw projector. The short throw design also takes any fan noise and heat exhaust away from the audience, eliminates the clutter or long-running cables and takes the presenter away from glare of the projector’s lamp.
Enhance Education with 3D
This projector gives organizations a path to integrate 3D capabilities over time to future proof their technology investment. Users can unlock 3D operation in up to 720p resolutions by connecting the projector to a computer with a compatible 3D graphics card and adding active LCD shutter glasses.
3D capabilities bring complex materials alive and help students retain the data better. A recent study of over 1,000 students by JTM Concepts Inc. confirms that the average test scores increase more than 35 percent when DLP 3D technology (as is integrated in Optoma’s interactive short throw projectors) is implemented in the classroom.
State-of-the-Art DLP Technology
Projectors with Texas Instrument’s DLP® with BrilliantColor technology feature multi-color processing to produce accurate and vibrant colors on the screen. The TW610STi’s multi-color processing system features a six-segment color wheel coated with an advanced material that achieves superb color saturation and accuracy for extraordinary image quality. In addition, incredibly high native contrast ratios ensure clean and crisp black and white to ensure that text and charts are easy to read.
Lower Cost of Ownership
The projection lamp is rated to last up to 4000 hours in standard mode or 3000 hours in bright mode to provide long-lasting operation and optimal return on investment. The TW610STi also incorporates a rapid shutdown feature that further reduces ownership costs.
A standard three-year Optoma Express Warranty and a one-year Lamp Warranty deliver peace of mind and ensure the highest levels of on-going customer service.
Green by Design
As an Optoma ProJect Green™ projector, the TW610STi has been designed and manufactured for eco-friendliness, to:
- Use less than one-watt power consumption in standby modeUp to 75 percent savings compared to regular standby mode.
- Are designed to limit energy use, with automatic shut down and remote management and control.
- Employ long-life materials and components.
- Use components that are lead-free on all printed circuit boards.
- Use no polystyrene foam in the packing materials
- Comply with RoHS standards to phase out the use of hazardous materials.
What’s in the Box
This package includes the Optoma TW610STi projector, AC power cord, VGA-to-VGA cable, remote control and batteries, lens
cap, multilingual CD-ROM user’s manual, quick start card and warranty card and PointBlank interactive pen.
Connectivity Chart
- Interact with the projected image while at the screen or from a distance with the included PointBlank pen – No wires or calibration required
- Create big images in small rooms –Short throw design is ideal for classrooms and meeting rooms
- Raise student engagement and test scores with DLP 3D Ready projection*
- Control the projector easily over the network to streamline administration