Optoma TW610ST, WXGA, 3100 ANSI Lumen, 3000:1 Contrast Ratio, 3D Capable, DLP Multimedia Projector
The Optoma TW610ST,a short throw widescreen projector, is designed with multitude of features to meet the demands of both teachers and presenters even when space is tight.This powerful short throw projector, which delivers 3100 ANSI lumens and 3000:1 contrast ratio, captures the imagination with large image projection of up to 80-inches diagonal from as little as three feet away.
At a Glance: Large Widescreen Images at Short Distance
Projects 80-inch diagonal image at less than three feet
Impressive brightness, colors and clarity keeps audience o
connected
Powerful audio – Built-in 10-watt speaker system
3D capable via DLP®Link™ technology up-to 720p resolution
Crestron RoomView® for remote management and control
Environment friendly design for less than 1W power consumption during standby mode
The Optoma TW610ST is perfect for wall or ceiling mount installations for use with interactive white boards. With high brightness, contrast and sharpness the Optoma TW610ST engages the audience by producing jaw dropping crystal clear images to keep the audience connected.
The projector, which is 3D-capable in 720p HD, offers state-of-the-art remote command and control via Crestron RoomView® technology. With its new optics, the widescreen TW610ST (WXGA - 1280 x 800 pixels), delivers 25 percent higher brightness and contrast compared to Optoma’s previous short-throw model.
Both projectors pack feature richness into an affordable package. The units provide a full complement of I/O connections, including HDMI v1.3, two VGA-in, VGA-Out, S-Video, Composite Video, RCA Stereo Audio-In, Stereo Audio-In, Stereo Audio-Out, Microphone-In, RJ45, RS-232, USB and a 12V trigger.
The projector is also compatible with most computer formats, including UXGA, WXGA, SXGA+, SXGA, XGA, SVGA, VGA resized, VESA, PC and Macintosh. It can also accept common global video inputs and video formats up to 1080p (HDTV, EDTV, SDTV, NTSC, PAL and SECAM).
3D Ready Delivers the Future of Entertainment Today
The availability of 3D content, including games and movies, is exploding with new titles released every month. The Optoma TW610ST brings you the home theatre experience you want today, with the ability to upgrade and take advantage of 3D content when you are ready. Both also employ DLP link technology to support 720p 3D display with the use of active-shutter glasses.
The addition of Optoma’s 3D-XL converter box (which comes with a pair of 3D glasses) lets you unlock the 3D potential of the projectors. As with all 3D displays, a 3D source (such as a 3D DVD player, cable box or gaming system), 3D content and 3D glasses are required for 3D viewing.
Lower Cost of Ownership
The projection lamp is rated to last up to 4000 hours in standard mode or 3000 hours in bright mode to provide long-lasting performance. The TW610ST also incorporates a rapid shutdown feature that further reduces ownership costs. A three-year Optoma Express Replacement Service and one-Year Lamp warranty are standard. State-of-the-Art DLP Technology
Projectors with Texas Instrument’s DLP® with BrilliantColor technology feature multi-color processing to produce accurate and vibrant colors on the screen. The TW610ST multi-color processing system features a five-segment color wheel coated with an advanced material that achieves superb color saturation and accuracy for extraordinary image quality. In addition, incredibly high native contrast ratios ensure clean and crisp black and white to ensure that text and charts are easy to read.
Green by Design
As an Optoma ProJect Green™ projector, the TW610ST has been designed and manufactured for eco-friendliness, to:
Use less than one-watt power consumption in standby modeUp to 75 percent savings compared to regular standby mode.
Are designed to limit energy use, with automatic shut down and remote management and control.
Employ long-life materials and components.
Use components that are lead-free on all printed circuit boards.
Use no polystyrene foam in the packing materials
Comply with RoHS standards to phase out the use of hazardous
What's in the Box
This package includes the Optoma TW610ST projector, AC Power Cord, VGA-to-VGA cable, remote control, batteries for remote, lens cap, multilingual CD-ROM User’s Manual, Quick Start Card and Warranty Card.
Projects 80” diagonal widescreen image at less than 3 feet
Impressive brightness, colors and clarity keeps audience connected
Powerful audio – built-in 10 watts speaker system
3D capable via DLP®Link™ technology up-to 720p resolution
Crestron RoomView® for remote management and control
Environment friendly design for less than 1W power consumption during standby mode
Optoma TW610ST, WXGA, 3100 ANSI Lumen, 3000:1 Contrast Ratio, 3D Capable, DLP Multimedia Projector
The Optoma TW610ST,a short throw widescreen projector, is designed with multitude of features to meet the demands of both teachers and presenters even when space is tight.This powerful short throw projector, which delivers 3100 ANSI lumens and 3000:1 contrast ratio, captures the imagination with large image projection of up to 80-inches diagonal from as little as three feet away.
At a Glance: Large Widescreen Images at Short Distance
- Projects 80-inch diagonal image at less than three feet
- Impressive brightness, colors and clarity keeps audience o
- connected
- Powerful audio – Built-in 10-watt speaker system
- 3D capable via DLP®Link™ technology up-to 720p resolution
- Crestron RoomView® for remote management and control
- Environment friendly design for less than 1W power consumption during standby mode
The Optoma TW610ST is perfect for wall or ceiling mount installations for use with interactive white boards. With high brightness, contrast and sharpness the Optoma TW610ST engages the audience by producing jaw dropping crystal clear images to keep the audience connected.
The projector, which is 3D-capable in 720p HD, offers state-of-the-art remote command and control via Crestron RoomView® technology. With its new optics, the widescreen TW610ST (WXGA - 1280 x 800 pixels), delivers 25 percent higher brightness and contrast compared to Optoma’s previous short-throw model.
Both projectors pack feature richness into an affordable package. The units provide a full complement of I/O connections, including HDMI v1.3, two VGA-in, VGA-Out, S-Video, Composite Video, RCA Stereo Audio-In, Stereo Audio-In, Stereo Audio-Out, Microphone-In, RJ45, RS-232, USB and a 12V trigger.
The projector is also compatible with most computer formats, including UXGA, WXGA, SXGA+, SXGA, XGA, SVGA, VGA resized, VESA, PC and Macintosh. It can also accept common global video inputs and video formats up to 1080p (HDTV, EDTV, SDTV, NTSC, PAL and SECAM).
3D Ready Delivers the Future of Entertainment Today
The availability of 3D content, including games and movies, is exploding with new titles released every month. The Optoma TW610ST brings you the home theatre experience you want today, with the ability to upgrade and take advantage of 3D content when you are ready. Both also employ DLP link technology to support 720p 3D display with the use of active-shutter glasses.
The addition of Optoma’s 3D-XL converter box (which comes with a pair of 3D glasses) lets you unlock the 3D potential of the projectors. As with all 3D displays, a 3D source (such as a 3D DVD player, cable box or gaming system), 3D content and 3D glasses are required for 3D viewing.
Lower Cost of Ownership
The projection lamp is rated to last up to 4000 hours in standard mode or 3000 hours in bright mode to provide long-lasting performance. The TW610ST also incorporates a rapid shutdown feature that further reduces ownership costs. A three-year Optoma Express Replacement Service and one-Year Lamp warranty are standard.
State-of-the-Art DLP Technology
Projectors with Texas Instrument’s DLP® with BrilliantColor technology feature multi-color processing to produce accurate and vibrant colors on the screen. The TW610ST multi-color processing system features a five-segment color wheel coated with an advanced material that achieves superb color saturation and accuracy for extraordinary image quality. In addition, incredibly high native contrast ratios ensure clean and crisp black and white to ensure that text and charts are easy to read.
Green by Design
As an Optoma ProJect Green™ projector, the TW610ST has been designed and manufactured for eco-friendliness, to:
- Use less than one-watt power consumption in standby modeUp to 75 percent savings compared to regular standby mode.
- Are designed to limit energy use, with automatic shut down and remote management and control.
- Employ long-life materials and components.
- Use components that are lead-free on all printed circuit boards.
- Use no polystyrene foam in the packing materials
- Comply with RoHS standards to phase out the use of hazardous
What's in the Box
This package includes the Optoma TW610ST projector, AC Power Cord, VGA-to-VGA cable, remote control, batteries for remote, lens cap, multilingual CD-ROM User’s Manual, Quick Start Card and Warranty Card.
- Projects 80” diagonal widescreen image at less than 3 feet
- Impressive brightness, colors and clarity keeps audience connected
- Powerful audio – built-in 10 watts speaker system
- 3D capable via DLP®Link™ technology up-to 720p resolution
- Crestron RoomView® for remote management and control
- Environment friendly design for less than 1W power consumption during standby mode