Opto 22 I/O Module; 5 VDC @ 170 mA; 2 Channels;10 ms; 200 Ohms; 0 to degC SNAP-AIMA-ISRC

Description
SNAP I/O modules provide compact, high-density packaging for analog, digital and serial I/O. SNAP I/O includes AC and DC digital modules; current and voltage analog input and output modules; temperature and thermocouple, time-proportional output, power, load cell and rate modules; and modules for communication with serial devices. Features: SNAP's Compact Design Delivers an Overall Space Savings Compared to Traditional I/O, While Packaging Allows Modules to Simply Snap-In Place Most SNAP Modules Have Removable Top-Mounted Connectors to Provide Easy Access for Field Wiring Most SNAP I/O Modules Are Guaranteed for Life Factory Mutual (FM) Approved Versions of Many SNAP I/O Modules Are Available SNAP Analog Modules Are Software Configurable and Offer Both Optical and Transformer Isolation Each Analog Input Module Offers 15-Bit Resolution for High Accuracy All Analog Modules Include a Serial Interface for Easy Programmability and Integration into OEM Applications 32-Channel SNAP Analog Input Modules Are Ideal for OEMs and Others Who Have High Point-Count Applications or for Those Requiring More Than 64 Analog Points on a Single SNAP I/O Rack
Description
SNAP I/O modules provide compact, high-density packaging for analog, digital and serial I/O. SNAP I/O includes AC and DC digital modules; current and voltage analog input and output modules; temperature and thermocouple, time-proportional output, power, load cell and rate modules; and modules for communication with serial devices. Features: SNAP's Compact Design Delivers an Overall Space Savings Compared to Traditional I/O, While Packaging Allows Modules to Simply Snap-In Place Most SNAP Modules Have Removable Top-Mounted Connectors to Provide Easy Access for Field Wiring Most SNAP I/O Modules Are Guaranteed for Life Factory Mutual (FM) Approved Versions of Many SNAP I/O Modules Are Available SNAP Analog Modules Are Software Configurable and Offer Both Optical and Transformer Isolation Each Analog Input Module Offers 15-Bit Resolution for High Accuracy All Analog Modules Include a Serial Interface for Easy Programmability and Integration into OEM Applications 32-Channel SNAP Analog Input Modules Are Ideal for OEMs and Others Who Have High Point-Count Applications or for Those Requiring More Than 64 Analog Points on a Single SNAP I/O Rack

Suppliers

Company
Product
Description
Supplier Links
I/O Module; 5 VDC @ 170 mA; 2 Channels;10 ms; 200 Ohms; 0 to degC - 70133465 - Allied Electronics, Inc.
Fort Worth, TX, USA
I/O Module; 5 VDC @ 170 mA; 2 Channels;10 ms; 200 Ohms; 0 to degC
70133465
I/O Module; 5 VDC @ 170 mA; 2 Channels;10 ms; 200 Ohms; 0 to degC 70133465
SNAP I/O modules provide compact, high-density packaging for analog, digital and serial I/O. SNAP I/O includes AC and DC digital modules; current and voltage analog input and output modules; temperature and thermocouple, time-proportional output, power, load cell and rate modules; and modules for communication with serial devices. Features: SNAP's Compact Design Delivers an Overall Space Savings Compared to Traditional I/O, While Packaging Allows Modules to Simply Snap-In Place Most SNAP Modules Have Removable Top-Mounted Connectors to Provide Easy Access for Field Wiring Most SNAP I/O Modules Are Guaranteed for Life Factory Mutual (FM) Approved Versions of Many SNAP I/O Modules Are Available SNAP Analog Modules Are Software Configurable and Offer Both Optical and Transformer Isolation Each Analog Input Module Offers 15-Bit Resolution for High Accuracy All Analog Modules Include a Serial Interface for Easy Programmability and Integration into OEM Applications 32-Channel SNAP Analog Input Modules Are Ideal for OEMs and Others Who Have High Point-Count Applications or for Those Requiring More Than 64 Analog Points on a Single SNAP I/O Rack

SNAP I/O modules provide compact, high-density packaging for analog, digital and serial I/O. SNAP I/O includes AC and DC digital modules; current and voltage analog input and output modules; temperature and thermocouple, time-proportional output, power, load cell and rate modules; and modules for communication with serial devices.
Features:

  • SNAP's Compact Design Delivers an Overall Space Savings Compared to Traditional I/O, While Packaging Allows Modules to Simply Snap-In Place
  • Most SNAP Modules Have Removable Top-Mounted Connectors to Provide Easy Access for Field Wiring
  • Most SNAP I/O Modules Are Guaranteed for Life
  • Factory Mutual (FM) Approved Versions of Many SNAP I/O Modules Are Available
  • SNAP Analog Modules Are Software Configurable and Offer Both Optical and Transformer Isolation
  • Each Analog Input Module Offers 15-Bit Resolution for High Accuracy
  • All Analog Modules Include a Serial Interface for Easy Programmability and Integration into OEM Applications
  • 32-Channel SNAP Analog Input Modules Are Ideal for OEMs and Others Who Have High Point-Count Applications or for Those Requiring More Than 64 Analog Points on a Single SNAP I/O Rack
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Relay Boards
Product Number 70133465
Product Name I/O Module; 5 VDC @ 170 mA; 2 Channels;10 ms; 200 Ohms; 0 to degC
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Gas Detection Remote Relay Module - ACME-WR Series - Acme Engineering Products
Specs
Switch Configuration DPDT
Mounting PCBoard
Signal Type AC
View Details