Opto 22 I/O Module; 5 VDC @ 170 mA; -20 to mA; 4 Channels; 10 ms; 200 Ohms SNAP-AIMA-4

Description
SNAP I/O modules provide compact, high-density packaging for analog, digital and serial I/O. SNAP I/O includes AC and DC digital modules; current and voltage analog input and output modules; temperature and thermocouple, time-proportional output, power, load cell and rate modules; and modules for communication with serial devices. Features: SNAP's Compact Design Delivers an Overall Space Savings Compared to Traditional I/O, While Packaging Allows Modules to Simply Snap-In Place Most SNAP Modules Have Removable Top-Mounted Connectors to Provide Easy Access for Field Wiring Most SNAP I/O Modules Are Guaranteed for Life Factory Mutual (FM) Approved Versions of Many SNAP I/O Modules Are Available SNAP Analog Modules Are Software Configurable and Offer Both Optical and Transformer Isolation Each Analog Input Module Offers 15-Bit Resolution for High Accuracy All Analog Modules Include a Serial Interface for Easy Programmability and Integration into OEM Applications 32-Channel SNAP Analog Input Modules Are Ideal for OEMs and Others Who Have High Point-Count Applications or for Those Requiring More Than 64 Analog Points on a Single SNAP I/O Rack Use Intelligent SNAP I/O with Allen-Bradley® PLC Logix Systems
Description
SNAP I/O modules provide compact, high-density packaging for analog, digital and serial I/O. SNAP I/O includes AC and DC digital modules; current and voltage analog input and output modules; temperature and thermocouple, time-proportional output, power, load cell and rate modules; and modules for communication with serial devices. Features: SNAP's Compact Design Delivers an Overall Space Savings Compared to Traditional I/O, While Packaging Allows Modules to Simply Snap-In Place Most SNAP Modules Have Removable Top-Mounted Connectors to Provide Easy Access for Field Wiring Most SNAP I/O Modules Are Guaranteed for Life Factory Mutual (FM) Approved Versions of Many SNAP I/O Modules Are Available SNAP Analog Modules Are Software Configurable and Offer Both Optical and Transformer Isolation Each Analog Input Module Offers 15-Bit Resolution for High Accuracy All Analog Modules Include a Serial Interface for Easy Programmability and Integration into OEM Applications 32-Channel SNAP Analog Input Modules Are Ideal for OEMs and Others Who Have High Point-Count Applications or for Those Requiring More Than 64 Analog Points on a Single SNAP I/O Rack Use Intelligent SNAP I/O with Allen-Bradley® PLC Logix Systems

Suppliers

Company
Product
Description
Supplier Links
I/O Module; 5 VDC @ 170 mA; -20 to mA; 4 Channels; 10 ms; 200 Ohms - 70134077 - Allied Electronics, Inc.
Fort Worth, TX, USA
I/O Module; 5 VDC @ 170 mA; -20 to mA; 4 Channels; 10 ms; 200 Ohms
70134077
I/O Module; 5 VDC @ 170 mA; -20 to mA; 4 Channels; 10 ms; 200 Ohms 70134077
SNAP I/O modules provide compact, high-density packaging for analog, digital and serial I/O. SNAP I/O includes AC and DC digital modules; current and voltage analog input and output modules; temperature and thermocouple, time-proportional output, power, load cell and rate modules; and modules for communication with serial devices. Features: SNAP's Compact Design Delivers an Overall Space Savings Compared to Traditional I/O, While Packaging Allows Modules to Simply Snap-In Place Most SNAP Modules Have Removable Top-Mounted Connectors to Provide Easy Access for Field Wiring Most SNAP I/O Modules Are Guaranteed for Life Factory Mutual (FM) Approved Versions of Many SNAP I/O Modules Are Available SNAP Analog Modules Are Software Configurable and Offer Both Optical and Transformer Isolation Each Analog Input Module Offers 15-Bit Resolution for High Accuracy All Analog Modules Include a Serial Interface for Easy Programmability and Integration into OEM Applications 32-Channel SNAP Analog Input Modules Are Ideal for OEMs and Others Who Have High Point-Count Applications or for Those Requiring More Than 64 Analog Points on a Single SNAP I/O Rack Use Intelligent SNAP I/O with Allen-Bradley® PLC Logix Systems

SNAP I/O modules provide compact, high-density packaging for analog, digital and serial I/O. SNAP I/O includes AC and DC digital modules; current and voltage analog input and output modules; temperature and thermocouple, time-proportional output, power, load cell and rate modules; and modules for communication with serial devices.
Features:

  • SNAP's Compact Design Delivers an Overall Space Savings Compared to Traditional I/O, While Packaging Allows Modules to Simply Snap-In Place
  • Most SNAP Modules Have Removable Top-Mounted Connectors to Provide Easy Access for Field Wiring
  • Most SNAP I/O Modules Are Guaranteed for Life
  • Factory Mutual (FM) Approved Versions of Many SNAP I/O Modules Are Available
  • SNAP Analog Modules Are Software Configurable and Offer Both Optical and Transformer Isolation
  • Each Analog Input Module Offers 15-Bit Resolution for High Accuracy
  • All Analog Modules Include a Serial Interface for Easy Programmability and Integration into OEM Applications
  • 32-Channel SNAP Analog Input Modules Are Ideal for OEMs and Others Who Have High Point-Count Applications or for Those Requiring More Than 64 Analog Points on a Single SNAP I/O Rack
  • Use Intelligent SNAP I/O with Allen-Bradley® PLC Logix Systems
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Relay Boards
Product Number 70134077
Product Name I/O Module; 5 VDC @ 170 mA; -20 to mA; 4 Channels; 10 ms; 200 Ohms
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

48-ch Relay Board - PCLD-8762 - Advantech
Specs
Mounting DIN
Channels 48
View Details
Wireless Gas Detection Remote Relay Module - ACME-WR Series - Acme Engineering Products
Specs
Switch Configuration DPDT
Mounting PCBoard
Signal Type AC
View Details