Optim LLC. FreedomView™ LED Fiberscope FVSD3.2mm

Description
FEATURES & BENEFITS • Sleek, state-of-the-art hand-held unit fully integrated with all controls (light intensity, tip articulation) & LED light source. Handle size accommodates all users • Superior LED light source offering powerful 5500 Kelvin Sunlight for exceptional visibility • No bulb replacement necessary • Lightweight, highly mobile design • Easily portable, carry-on case for travel • Video/digital camera compatible • 1-year warranty on scope • 3-year warranty on LED light source SPECIFICATIONS FVSD3.2mm FVSD3.6mm FVSD4.0mm Mechanical Outer Diameter 3.2mm (.126”) 3.6mm (.142") 4.0mm (.155”) Lengths 51cm (20”) 102cm (40”) 30cm (12") 51cm (20”) 102cm (40”) Outer Shaft Covering Urethane Urethane Tungsten Articulation 2-way 2-way 2-way Optical Illumination Li Ion Battery Li Ion Battery Li Ion Battery Depth of Field 5-50mm (.20 - 2.0”) 5-50mm (.20 - 2.0”) 6-100mm (.40 - 4.0”)
Description
FEATURES & BENEFITS • Sleek, state-of-the-art hand-held unit fully integrated with all controls (light intensity, tip articulation) & LED light source. Handle size accommodates all users • Superior LED light source offering powerful 5500 Kelvin Sunlight for exceptional visibility • No bulb replacement necessary • Lightweight, highly mobile design • Easily portable, carry-on case for travel • Video/digital camera compatible • 1-year warranty on scope • 3-year warranty on LED light source SPECIFICATIONS FVSD3.2mm FVSD3.6mm FVSD4.0mm Mechanical Outer Diameter 3.2mm (.126”) 3.6mm (.142") 4.0mm (.155”) Lengths 51cm (20”) 102cm (40”) 30cm (12") 51cm (20”) 102cm (40”) Outer Shaft Covering Urethane Urethane Tungsten Articulation 2-way 2-way 2-way Optical Illumination Li Ion Battery Li Ion Battery Li Ion Battery Depth of Field 5-50mm (.20 - 2.0”) 5-50mm (.20 - 2.0”) 6-100mm (.40 - 4.0”)

Suppliers

Company
Product
Description
Supplier Links
FreedomView™ LED Fiberscope - FVSD3.2mm - Optim LLC.
Sturbridge, MA, USA
FreedomView™ LED Fiberscope
FVSD3.2mm
FreedomView™ LED Fiberscope FVSD3.2mm
FEATURES & BENEFITS • Sleek, state-of-the-art hand-held unit fully integrated with all controls (light intensity, tip articulation) & LED light source. Handle size accommodates all users • Superior LED light source offering powerful 5500 Kelvin Sunlight for exceptional visibility • No bulb replacement necessary • Lightweight, highly mobile design • Easily portable, carry-on case for travel • Video/digital camera compatible • 1-year warranty on scope • 3-year warranty on LED light source SPECIFICATIONS FVSD3.2mm FVSD3.6mm FVSD4.0mm Mechanical Outer Diameter 3.2mm (.126”) 3.6mm (.142") 4.0mm (.155”) Lengths 51cm (20”) 102cm (40”) 30cm (12") 51cm (20”) 102cm (40”) Outer Shaft Covering Urethane Urethane Tungsten Articulation 2-way 2-way 2-way Optical Illumination Li Ion Battery Li Ion Battery Li Ion Battery Depth of Field 5-50mm (.20 - 2.0”) 5-50mm (.20 - 2.0”) 6-100mm (.40 - 4.0”)

FEATURES & BENEFITS
• Sleek, state-of-the-art hand-held unit fully integrated with all controls (light intensity, tip articulation) & LED light source. Handle size accommodates all users
• Superior LED light source offering powerful 5500 Kelvin Sunlight for exceptional visibility
• No bulb replacement necessary
• Lightweight, highly mobile design
• Easily portable, carry-on case for travel
• Video/digital camera compatible
• 1-year warranty on scope
• 3-year warranty on LED light source

SPECIFICATIONS

FVSD3.2mmFVSD3.6mmFVSD4.0mm

Mechanical

Outer Diameter3.2mm (.126”)3.6mm (.142")4.0mm (.155”)
Lengths51cm (20”)
102cm (40”)
30cm (12")51cm (20”)
102cm (40”)
Outer Shaft CoveringUrethaneUrethaneTungsten
Articulation2-way2-way2-way

Optical

IlluminationLi Ion BatteryLi Ion BatteryLi Ion Battery
Depth of Field5-50mm
(.20 - 2.0”)
5-50mm
(.20 - 2.0”)
6-100mm
(.40 - 4.0”)
Supplier's Site

Technical Specifications

  Optim LLC.
Product Category Fiberscopes
Product Number FVSD3.2mm
Product Name FreedomView™ LED Fiberscope
Unlock Full Specs
to access all available technical data

Similar Products

FreedomView™ LED Fiberscope - FV680 - Optim LLC.
Specs
Viewing Angle Direct; Side (optional feature)
Features Video (optional feature)
Diameter 6 mm (0.2362 inch)
View Details
Hawkeye® Classic Flexible - HFB2-A - Gradient Lens Corporation
Gradient Lens Corporation
Specs
Viewing Angle Direct; Side
Features Camera Mount (optional feature); Video
Diameter 7.88 mm (0.3102 inch)
View Details
Special Feature Fiberscope - UV (Ultra Violet) - Evident Scientific
Specs
Features Camera Mount; Channel (optional feature)
View Details
High temperature Endoscope - VS-PG Series - Shenzhen Vsndt Co., Ltd.
Specs
Viewing Angle Direct
Features Video
Diameter 6 to 8 mm (0.2362 to 0.3150 inch)
View Details