A market and technology leading PC X server that empowers Windows users with cost-effective access to X Window applications on UNIX and Linux hosts with unparalleled performance and strong security.
As the highest performing PC X server on the market, Exceed allows business users to access to UNIX and Linux-based X Window applications from the comfort of their Windows desktop. For over 20 years, Exceed has been offering organizations options to reduce the complexity of their IT infrastructures. Gone are the days when Windows and expensive UNIX workstations had to share valuable office resources, Exceed cost-effectively replaces UNIX workstations. It improves user productivity through better data exchange among applications on different platforms,and streamlines business workflow.
As the leader in the PC X server market, Exceed continues to be the gold standard that others follow. With performance that is at least 10% faster than the closest competing solution, and with over 72% of the market share, Exceed is the de facto PC X server solution that 90% of Fortune 100 companies rely on. Whether they are designing automobiles or aircraft, accessing medical imagery, managing financial risks, or monitoring massive transit systems, Exceed is at the heart of the process.
To ensure tight integration with corporate security policies and industry regulations, Exceed is certified for Microsoft Windows Vista. It comes equipped with a FIPS 140-2 validated cryptographic module to ensure secure connections.
| OpenText | |
|---|---|
| Product Category | Operating System Software |
| Product Name | Exceed® |