Open Date Systems, Inc. Clean Code EV II

Description
The second inkjet coder in the CleanCode series is the EV 2. This model includes a complete software package including all of the features included in the EV I Software Options, a backlit WYSIWYG display on the controller, up to four lines of print and eight barcode symbologies as standard. Variable Character Heights Inkjet print a one line message in 12.7mm characters, two lines of text in 5.5mm high characters, three lines of 3.2mm or four of 2.4mm. All four character heights are selectable through the font key on the hand held controller. Inkjet Coder Features Include; Eight barcode types Message lengths up to 192 characters Storage of up to 100 messages Printing of current time Printing of current or offset date Automatic message repeat at programmable intervals Password Protection Consecutive numbering Shift coding Product counter
Description
The second inkjet coder in the CleanCode series is the EV 2. This model includes a complete software package including all of the features included in the EV I Software Options, a backlit WYSIWYG display on the controller, up to four lines of print and eight barcode symbologies as standard. Variable Character Heights Inkjet print a one line message in 12.7mm characters, two lines of text in 5.5mm high characters, three lines of 3.2mm or four of 2.4mm. All four character heights are selectable through the font key on the hand held controller. Inkjet Coder Features Include; Eight barcode types Message lengths up to 192 characters Storage of up to 100 messages Printing of current time Printing of current or offset date Automatic message repeat at programmable intervals Password Protection Consecutive numbering Shift coding Product counter

Suppliers

Company
Product
Description
Supplier Links
Clean Code - EV II - Open Date Systems, Inc.
Springfield, NH, USA
Clean Code
EV II
Clean Code EV II
The second inkjet coder in the CleanCode series is the EV 2. This model includes a complete software package including all of the features included in the EV I Software Options, a backlit WYSIWYG display on the controller, up to four lines of print and eight barcode symbologies as standard. Variable Character Heights Inkjet print a one line message in 12.7mm characters, two lines of text in 5.5mm high characters, three lines of 3.2mm or four of 2.4mm. All four character heights are selectable through the font key on the hand held controller. Inkjet Coder Features Include; Eight barcode types Message lengths up to 192 characters Storage of up to 100 messages Printing of current time Printing of current or offset date Automatic message repeat at programmable intervals Password Protection Consecutive numbering Shift coding Product counter

The second inkjet coder in the CleanCode series is the EV 2. This model includes a complete software package including all of the features included in the EV I Software Options, a backlit WYSIWYG display on the controller, up to four lines of print and eight barcode symbologies as standard.

Variable Character Heights

Inkjet print a one line message in 12.7mm characters, two lines of text in 5.5mm high characters, three lines of 3.2mm or four of 2.4mm. All four character heights are selectable through the font key on the hand held controller.

Inkjet Coder Features Include;

Eight barcode types Message lengths up to 192 characters Storage of up to 100 messages Printing of current time Printing of current or offset date Automatic message repeat at programmable intervals Password Protection Consecutive numbering Shift coding Product counter

Supplier's Site

Technical Specifications

  Open Date Systems, Inc.
Product Category Barcode Printers
Product Number EV II
Product Name Clean Code
Bar / Matrix Code Symbologies Code128; Code39; EAN/JAN; UPC; Interleaved 2 of 5
Mounting Options Portable / Handheld (optional feature); On-Line
Features Application Software Included
Technology Thermal Transfer; Ink Jet; Thermal Inkjet Technology
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
Label Printer - ELP-I - IDENTCO International
IDENTCO International
Specs
Mounting Options Stand-alone
Features Cutter (optional feature)
Technology Thermal Transfer
View Details
Continuous Online Thermal Printer - 107C - Open Date Systems, Inc.
Specs
Mounting Options Stand-alone
Features Memory / Storage
Technology Thermal Transfer
View Details