Open Date Systems, Inc. Debossing Coder Debossing Head

Description
Debossing is the process of stamping a mark without using ink or printing ribbon. As long as the substrate material is receptive, debossed marks are permanant being removable only by destroying it. As no ink or ribbon is used, debossers are extremely economical to run. Debossing Units/Discreet Marker Series Open Date Discreet Markers are debossing machines designed for stamping batch or date codes into a wide variety of materials including labels, carton board and some films using sharp faced (chisel edged) steel or brass type characters. They can be fitted to any reel fed packaging or labelling machinery and most cartoning machines, using either standard or custom designed mounting frames to provide a simple, in-line, virtually maintenance free coding facility. Open Date Discreet Markers are available as either cold or hot units. The Cold Debosser will suit most requirements but where enhanced code definition is required or the substrate material is not particularly receptive, the Hot Debosser heats the type chararcters so that when stamped into the substrate, it will temporarily soften and then accurately retain the form of the numbers and letters. Main Features Honed bore for long life Self Contained control unit Heavy duty Hot or cold debossing Interlocked holder access
Description
Debossing is the process of stamping a mark without using ink or printing ribbon. As long as the substrate material is receptive, debossed marks are permanant being removable only by destroying it. As no ink or ribbon is used, debossers are extremely economical to run. Debossing Units/Discreet Marker Series Open Date Discreet Markers are debossing machines designed for stamping batch or date codes into a wide variety of materials including labels, carton board and some films using sharp faced (chisel edged) steel or brass type characters. They can be fitted to any reel fed packaging or labelling machinery and most cartoning machines, using either standard or custom designed mounting frames to provide a simple, in-line, virtually maintenance free coding facility. Open Date Discreet Markers are available as either cold or hot units. The Cold Debosser will suit most requirements but where enhanced code definition is required or the substrate material is not particularly receptive, the Hot Debosser heats the type chararcters so that when stamped into the substrate, it will temporarily soften and then accurately retain the form of the numbers and letters. Main Features Honed bore for long life Self Contained control unit Heavy duty Hot or cold debossing Interlocked holder access

Suppliers

Company
Product
Description
Supplier Links
Debossing Coder - Debossing Head - Open Date Systems, Inc.
Springfield, NH, USA
Debossing Coder
Debossing Head
Debossing Coder Debossing Head
Debossing is the process of stamping a mark without using ink or printing ribbon. As long as the substrate material is receptive, debossed marks are permanant being removable only by destroying it. As no ink or ribbon is used, debossers are extremely economical to run. Debossing Units/Discreet Marker Series Open Date Discreet Markers are debossing machines designed for stamping batch or date codes into a wide variety of materials including labels, carton board and some films using sharp faced (chisel edged) steel or brass type characters. They can be fitted to any reel fed packaging or labelling machinery and most cartoning machines, using either standard or custom designed mounting frames to provide a simple, in-line, virtually maintenance free coding facility. Open Date Discreet Markers are available as either cold or hot units. The Cold Debosser will suit most requirements but where enhanced code definition is required or the substrate material is not particularly receptive, the Hot Debosser heats the type chararcters so that when stamped into the substrate, it will temporarily soften and then accurately retain the form of the numbers and letters. Main Features Honed bore for long life Self Contained control unit Heavy duty Hot or cold debossing Interlocked holder access
Debossing is the process of stamping a mark without using ink or printing ribbon. As long as the substrate material is receptive, debossed marks are permanant being removable only by destroying it. As no ink or ribbon is used, debossers are extremely economical to run.
Debossing Units/Discreet Marker Series
Open Date Discreet Markers are debossing machines designed for stamping batch or date codes into a wide variety of materials including labels, carton board and some films using sharp faced (chisel edged) steel or brass type characters. They can be fitted to any reel fed packaging or labelling machinery and most cartoning machines, using either standard or custom designed mounting frames to provide a simple, in-line, virtually maintenance free coding facility.
Open Date Discreet Markers are available as either cold or hot units. The Cold Debosser will suit most requirements but where enhanced code definition is required or the substrate material is not particularly receptive, the Hot Debosser heats the type chararcters so that when stamped into the substrate, it will temporarily soften and then accurately retain the form of the numbers and letters.
Main Features
Honed bore for long lifeSelf Contained control unit
Heavy dutyHot or cold debossing
Interlocked holder access

Technical Specifications

  Open Date Systems, Inc.
Product Category Label Printers
Product Number Debossing Head
Product Name Debossing Coder
Technology Cold Debosser
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 115 mm (4.53 inch)
View Details
VS 210 Scriber - 34000000 - Altech Corp.
Specs
Mounting Options Stand-alone
Media Handling Wood / Corrugated Paper
View Details