OnRobot A/S End of Arm Tools Screwdriver

Description
Easy out-of-the-box setup, programming, and deployment on any leading robot Highly versatile and flexible, with fast changeovers for a wide range of screw sizes and lengths Precise torque control and intelligent error detection ensure quality and consistency Embedded axis motion control simplifies programming, speeds setup, and improves quality Automated screwdriving to boost productivity and quality has never been easier, smarter, or more cost-effective. The OnRobot intelligent Screwdriver speeds setup and programming, with everything you need right out of the box. Simply mount the Screwdriver on any leading robot arm and install the appropriate bit, then enter screw length and torque directly into the robot’s user interface. Precise torque control and embedded axis eliminate the time and cost for additional integration and ensures consistent, accurate screw insertion. Changeovers to a different screw type or size take just minutes, reducing downtime and boosting ROI. The OnRobot Screwdriver and available screw feeders handle a wide range of screw sizes from M1.6 to M6 and up to 50mm long. Precise torque control ranges from 0.15 Nm to 5 Nm. More versatile and intelligent than traditional tools, the OnRobot Screwdriver can detect if the screw is picked, is the correct length or been properly inserted during the tightening process. The OnRobot Screwdriver includes protective functions that make it appropriate for collaborative applications for screws up to 35mm long, which are fully retracted into the Screwdriver while in motion. Safety stop is automatically activated if a screw is exposed to excessive force along its axis, with alert lighting to indicate the issue.
Description
Easy out-of-the-box setup, programming, and deployment on any leading robot Highly versatile and flexible, with fast changeovers for a wide range of screw sizes and lengths Precise torque control and intelligent error detection ensure quality and consistency Embedded axis motion control simplifies programming, speeds setup, and improves quality Automated screwdriving to boost productivity and quality has never been easier, smarter, or more cost-effective. The OnRobot intelligent Screwdriver speeds setup and programming, with everything you need right out of the box. Simply mount the Screwdriver on any leading robot arm and install the appropriate bit, then enter screw length and torque directly into the robot’s user interface. Precise torque control and embedded axis eliminate the time and cost for additional integration and ensures consistent, accurate screw insertion. Changeovers to a different screw type or size take just minutes, reducing downtime and boosting ROI. The OnRobot Screwdriver and available screw feeders handle a wide range of screw sizes from M1.6 to M6 and up to 50mm long. Precise torque control ranges from 0.15 Nm to 5 Nm. More versatile and intelligent than traditional tools, the OnRobot Screwdriver can detect if the screw is picked, is the correct length or been properly inserted during the tightening process. The OnRobot Screwdriver includes protective functions that make it appropriate for collaborative applications for screws up to 35mm long, which are fully retracted into the Screwdriver while in motion. Safety stop is automatically activated if a screw is exposed to excessive force along its axis, with alert lighting to indicate the issue.

Suppliers

Company
Product
Description
Supplier Links
End of Arm Tools - Screwdriver - OnRobot A/S
Odense, SØ, Denmark
End of Arm Tools
Screwdriver
End of Arm Tools Screwdriver
Easy out-of-the-box setup, programming, and deployment on any leading robot Highly versatile and flexible, with fast changeovers for a wide range of screw sizes and lengths Precise torque control and intelligent error detection ensure quality and consistency Embedded axis motion control simplifies programming, speeds setup, and improves quality Automated screwdriving to boost productivity and quality has never been easier, smarter, or more cost-effective. The OnRobot intelligent Screwdriver speeds setup and programming, with everything you need right out of the box. Simply mount the Screwdriver on any leading robot arm and install the appropriate bit, then enter screw length and torque directly into the robot’s user interface. Precise torque control and embedded axis eliminate the time and cost for additional integration and ensures consistent, accurate screw insertion. Changeovers to a different screw type or size take just minutes, reducing downtime and boosting ROI. The OnRobot Screwdriver and available screw feeders handle a wide range of screw sizes from M1.6 to M6 and up to 50mm long. Precise torque control ranges from 0.15 Nm to 5 Nm. More versatile and intelligent than traditional tools, the OnRobot Screwdriver can detect if the screw is picked, is the correct length or been properly inserted during the tightening process. The OnRobot Screwdriver includes protective functions that make it appropriate for collaborative applications for screws up to 35mm long, which are fully retracted into the Screwdriver while in motion. Safety stop is automatically activated if a screw is exposed to excessive force along its axis, with alert lighting to indicate the issue.
  • Easy out-of-the-box setup, programming, and deployment on any leading robot
  • Highly versatile and flexible, with fast changeovers for a wide range of screw sizes and lengths
  • Precise torque control and intelligent error detection ensure quality and consistency
  • Embedded axis motion control simplifies programming, speeds setup, and improves quality

Automated screwdriving to boost productivity and quality has never been easier, smarter, or more cost-effective. The OnRobot intelligent Screwdriver speeds setup and programming, with everything you need right out of the box. Simply mount the Screwdriver on any leading robot arm and install the appropriate bit, then enter screw length and torque directly into the robot’s user interface. Precise torque control and embedded axis eliminate the time and cost for additional integration and ensures consistent, accurate screw insertion. Changeovers to a different screw type or size take just minutes, reducing downtime and boosting ROI.
The OnRobot Screwdriver and available screw feeders handle a wide range of screw sizes from M1.6 to M6 and up to 50mm long. Precise torque control ranges from 0.15 Nm to 5 Nm. More versatile and intelligent than traditional tools, the OnRobot Screwdriver can detect if the screw is picked, is the correct length or been properly inserted during the tightening process.

The OnRobot Screwdriver includes protective functions that make it appropriate for collaborative applications for screws up to 35mm long, which are fully retracted into the Screwdriver while in motion. Safety stop is automatically activated if a screw is exposed to excessive force along its axis, with alert lighting to indicate the issue.

Supplier's Site

Technical Specifications

  OnRobot A/S
Product Category Robotic Tool Changers
Product Number Screwdriver
Product Name End of Arm Tools
Unlock Full Specs
to access all available technical data

Similar Products

End of Arm Tools - Compact Welding Gun - Comau S.p.A.
Specs
Applications Welding
View Details
Electric Tool Changer - EQC - GIMATIC S.r.l.
Specs
Power Supplied Electrical
Applications Assembly; Material Handling
Weight 2.21 lbs (1 kg)
View Details
MANUAL TOOL CHANGERS - TC1 SERIES -  - DESTACO
Specs
Power Supplied Electrical; Pneumatic
Weight 22.05 lbs (10 kg)
View Details