Omtec Corporation Work Bench Table Top Insert Rollers™

Description
The Omtec insert roller is not retractable and is used to provide easy minimal effort uni-directional movement and positioning of items on industrial workbenches. Designed to use alone or in combination with all of the other Omtec Ergonomic Transfer components. Available for ESD and non ESD applications. For applications where static electricity is a concern the plastic end caps are the ESD black color shown. 0.75 inch (19.05 mm) diameter galvanized steel roller with steel ball bearings. Bearing capacity: Insert rollers: 30 lbs (13.6 kg) See Below... Use for items with softer bottoms and/or straight paths. . Minimum over all length of 2.625 inches (6.7cm) Maximum over all length 20 inches (50.8 cm). Over 20 inches use combination of shorter rollers.
Datasheet
Description
The Omtec insert roller is not retractable and is used to provide easy minimal effort uni-directional movement and positioning of items on industrial workbenches. Designed to use alone or in combination with all of the other Omtec Ergonomic Transfer components. Available for ESD and non ESD applications. For applications where static electricity is a concern the plastic end caps are the ESD black color shown. 0.75 inch (19.05 mm) diameter galvanized steel roller with steel ball bearings. Bearing capacity: Insert rollers: 30 lbs (13.6 kg) See Below... Use for items with softer bottoms and/or straight paths. . Minimum over all length of 2.625 inches (6.7cm) Maximum over all length 20 inches (50.8 cm). Over 20 inches use combination of shorter rollers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Work Bench Table Top Insert Rollers™ -  - Omtec Corporation
Marlborough, MA, USA
Work Bench Table Top Insert Rollers™
Work Bench Table Top Insert Rollers™
The Omtec insert roller is not retractable and is used to provide easy minimal effort uni-directional movement and positioning of items on industrial workbenches. Designed to use alone or in combination with all of the other Omtec Ergonomic Transfer components. Available for ESD and non ESD applications. For applications where static electricity is a concern the plastic end caps are the ESD black color shown. 0.75 inch (19.05 mm) diameter galvanized steel roller with steel ball bearings. Bearing capacity: Insert rollers: 30 lbs (13.6 kg) See Below... Use for items with softer bottoms and/or straight paths. . Minimum over all length of 2.625 inches (6.7cm) Maximum over all length 20 inches (50.8 cm). Over 20 inches use combination of shorter rollers.

The Omtec insert roller is not retractable and is used to provide easy minimal effort uni-directional movement and positioning of items on industrial workbenches. Designed to use alone or in combination with all of the other Omtec Ergonomic Transfer components. Available for ESD and non ESD applications.

For applications where static electricity is a concern the plastic end caps are the ESD black color shown.
0.75 inch (19.05 mm) diameter galvanized steel roller
with steel ball bearings.
Bearing capacity: Insert rollers: 30 lbs (13.6 kg) See Below...
Use for items with softer bottoms and/or straight paths. .
Minimum over all length of 2.625 inches (6.7cm) Maximum over all length 20 inches (50.8 cm). Over 20 inches use combination of shorter rollers.

Supplier's Site Datasheet

Technical Specifications

  Omtec Corporation
Product Category Drive Rollers and Idler Rollers
Product Name Work Bench Table Top Insert Rollers™
Application Other / Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Covers -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Type Feed Roller
Roll Diameter 0.7500 to 1.5 inch (19.05 to 38.1 mm)
View Details
50mm Diameter Steel Idler Roller - A 6Z 9M05012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Conveyor
Type Idler Roller
Length/Width 1.97 inch (50 mm)
View Details
Single-flanged Guide Roller - GRL-L - Imao-Fixtureworks
Specs
Type Guide Roller
Material Plastic; Steel
Length/Width 0.4724 to 1.1 inch (12 to 28 mm)
View Details
Precision Pulley, Inc.
Specs
Application Conveyor
Type Idler Roller
Material Steel
View Details