Old Bridge Chemicals, Inc. Basic Copper Sulfate

Description
TYPICAL ANALYSIS Copper (Cu) 52.0% minimum Moisture <2.0% Lead (Pb) <25 ppm Arsenic (As) <10 ppm Cadmium (Cd) <5 ppm pH 6.5 – 8.0 Suspendibility >30 Wet Sieve #200 retention <0.5% Copper soluble in water <300 ppm Bulk density 20 – 30 lbs. / cu. ft. Notes: ppm – parts per million Manufactured in the United States of America
Description
TYPICAL ANALYSIS Copper (Cu) 52.0% minimum Moisture <2.0% Lead (Pb) <25 ppm Arsenic (As) <10 ppm Cadmium (Cd) <5 ppm pH 6.5 – 8.0 Suspendibility >30 Wet Sieve #200 retention <0.5% Copper soluble in water <300 ppm Bulk density 20 – 30 lbs. / cu. ft. Notes: ppm – parts per million Manufactured in the United States of America

Suppliers

Company
Product
Description
Supplier Links
Old Bridge, NJ, USA
Basic Copper Sulfate
Basic Copper Sulfate
TYPICAL ANALYSIS Copper (Cu) 52.0% minimum Moisture <2.0% Lead (Pb) <25 ppm Arsenic (As) <10 ppm Cadmium (Cd) <5 ppm pH 6.5 – 8.0 Suspendibility >30 Wet Sieve #200 retention <0.5% Copper soluble in water <300 ppm Bulk density 20 – 30 lbs. / cu. ft. Notes: ppm – parts per million Manufactured in the United States of America

TYPICAL ANALYSIS

Copper (Cu)52.0% minimum
Moisture<2.0%
Lead (Pb)<25 ppm
Arsenic (As)<10 ppm
Cadmium (Cd)<5 ppm
pH6.5 – 8.0
Suspendibility>30
Wet Sieve #200 retention<0.5%
Copper soluble in water<300 ppm
Bulk density20 – 30 lbs. / cu. ft.

Notes:
ppm – parts per million

Manufactured in the United States of America

Supplier's Site

Technical Specifications

  Old Bridge Chemicals, Inc.
Product Category Minerals, Aggregates, and Sands
Product Name Basic Copper Sulfate
Unlock Full Specs
to access all available technical data

Similar Products

6749 Chip Unlimited Flake Chips 1/4
Sherwin-Williams Protective & Marine Coatings
View Details
 - MAGNETITE - Chivine Resources, Inc.
Chivine Resources, Inc.
View Details
7550 Marble - Cardiff Green -  - Sherwin-Williams Protective & Marine Coatings
Sherwin-Williams Protective & Marine Coatings
View Details