Oil-Rite Corp. (Formerly YB3186-12), Oil Reservoir with Filter, 1 gal Acrylic, 1/8" Female NPT Outlet, 5/8"-18 Thread for Remote Mounting B966-1286AB2W

Description
Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality. The durable acrylic reservoir tolerates temperatures up to 160° F. It features a self-closing filler cap, Buna-N gaskets, a Viton O-Ring, and plated steel tie rods. The top and bottom plates are made of aluminum alloy . A 100 mesh aluminum filter helps prevents debris from entering the liquid stream. There is a plated steel 1/8” female NPT outlet with a 5/8"-18 thread for remote mounting. The diameter of the reservoir is 5 1/2” and total height is 14 3/4”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.
Description
Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality. The durable acrylic reservoir tolerates temperatures up to 160° F. It features a self-closing filler cap, Buna-N gaskets, a Viton O-Ring, and plated steel tie rods. The top and bottom plates are made of aluminum alloy . A 100 mesh aluminum filter helps prevents debris from entering the liquid stream. There is a plated steel 1/8” female NPT outlet with a 5/8"-18 thread for remote mounting. The diameter of the reservoir is 5 1/2” and total height is 14 3/4”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.

Suppliers

Company
Product
Description
Supplier Links
(Formerly YB3186-12), Oil Reservoir with Filter, 1 gal Acrylic, 1/8
Manitowoc, WI, United States
(Formerly YB3186-12), Oil Reservoir with Filter, 1 gal Acrylic, 1/8" Female NPT Outlet, 5/8"-18 Thread for Remote Mounting
B966-1286AB2W
(Formerly YB3186-12), Oil Reservoir with Filter, 1 gal Acrylic, 1/8" Female NPT Outlet, 5/8"-18 Thread for Remote Mounting B966-1286AB2W
Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality. The durable acrylic reservoir tolerates temperatures up to 160° F. It features a self-closing filler cap, Buna-N gaskets, a Viton O-Ring, and plated steel tie rods. The top and bottom plates are made of aluminum alloy . A 100 mesh aluminum filter helps prevents debris from entering the liquid stream. There is a plated steel 1/8” female NPT outlet with a 5/8"-18 thread for remote mounting. The diameter of the reservoir is 5 1/2” and total height is 14 3/4”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.

Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality.

The durable acrylic reservoir tolerates temperatures up to 160° F. It features a self-closing filler cap, Buna-N gaskets, a Viton O-Ring, and plated steel tie rods. The top and bottom plates are made of aluminum alloy . A 100 mesh aluminum filter helps prevents debris from entering the liquid stream. There is a plated steel 1/8” female NPT outlet with a 5/8"-18 thread for remote mounting. The diameter of the reservoir is 5 1/2” and total height is 14 3/4”.

Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B966-1286AB2W
Product Name (Formerly YB3186-12), Oil Reservoir with Filter, 1 gal Acrylic, 1/8" Female NPT Outlet, 5/8"-18 Thread for Remote Mounting
Reservoir Capacity 1 gallons (3.79 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Lube USA, Inc.
Specs
Reservoir Capacity 0.7925 gallons (3 liters)
Material Plastic
Reservoir Shape Rectangular
View Details
Yellow Color Key, Clear View Oil Reservoir, 1 pt Acrylic, 1/2
Specs
Reservoir Capacity 0.1250 gallons (0.4732 liters)
Material Plastic
Mounting Style Pipe Mounting
View Details